Broadcom Inc. Surface Mount Blue chipLED HSMG-C170

Description
This chip LED is designed in an industry standard package for ease of handling and use. The HSMG-C170 has the widely used 2.0 x 1.25 mm footprint. This package is compatible with IR reflow solder processes. The small size and wide viewing angle makes this LED prime choices for backlighting applications and front panel illumination especially where space is a premium.
Request a Quote Datasheet
Description
This chip LED is designed in an industry standard package for ease of handling and use. The HSMG-C170 has the widely used 2.0 x 1.25 mm footprint. This package is compatible with IR reflow solder processes. The small size and wide viewing angle makes this LED prime choices for backlighting applications and front panel illumination especially where space is a premium.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Blue chipLED - HSMG-C170 - Broadcom Inc.
San Jose, CA, USA
Surface Mount Blue chipLED
HSMG-C170
Surface Mount Blue chipLED HSMG-C170
This chip LED is designed in an industry standard package for ease of handling and use. The HSMG-C170 has the widely used 2.0 x 1.25 mm footprint. This package is compatible with IR reflow solder processes. The small size and wide viewing angle makes this LED prime choices for backlighting applications and front panel illumination especially where space is a premium.

This chip LED is designed in an industry standard package for ease of handling and use.

The HSMG-C170 has the widely used 2.0 x 1.25 mm footprint.

This package is compatible with IR reflow solder processes. The small size and wide viewing angle makes this LED prime choices for backlighting applications and front panel illumination especially where space is a premium.

Supplier's Site
LEDs - 4356767 - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom HSMG-C170 LED

Broadcom HSMG-C170 LED

Supplier's Site
LEDs - 9225699 - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom HSMG-C170 LED

Broadcom HSMG-C170 LED

Supplier's Site
LEDs - 4356767P - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom HSMG-C170 LED

Broadcom HSMG-C170 LED

Supplier's Site
LED Indication - Discrete - HSMG-C170 - 095554-HSMG-C170 - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - HSMG-C170
095554-HSMG-C170
LED Indication - Discrete - HSMG-C170 095554-HSMG-C170
Manufacturer: Broadcom Limited Win Source Part Number: 095554-HSMG-C170 Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.2V Viewing Angle: 170° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 15mcd Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm Current - Test: 20mA Wavelength - Dominant: 572nm Wavelength - Peak: 570nm Height (Max): 0.80mm Family Name: HSMG-C170 Categories: Optoelectronics Status: Active Case / Package: Chip LED Alternative Parts (Cross-Reference): DG1112H-TR; 703-0104; APT2012QGW-F01; APT2012QGW; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 095554-HSMG-C170
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2.2V
Viewing Angle: 170°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 15mcd
Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm
Current - Test: 20mA
Wavelength - Dominant: 572nm
Wavelength - Peak: 570nm
Height (Max): 0.80mm
Family Name: HSMG-C170
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Alternative Parts (Cross-Reference): DG1112H-TR; 703-0104; APT2012QGW-F01; APT2012QGW;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Indication - Discrete - 516-1434-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1434-1-ND
LED Indication - Discrete 516-1434-1-ND
Green 572nm LED Indication - Discrete 2.2V 0805 (2012 Metric)

Green 572nm LED Indication - Discrete 2.2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-1434-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1434-6-ND
LED Indication - Discrete 516-1434-6-ND
Green 572nm LED Indication - Discrete 2.2V 0805 (2012 Metric)

Green 572nm LED Indication - Discrete 2.2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-1434-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1434-2-ND
LED Indication - Discrete 516-1434-2-ND
Green 572nm LED Indication - Discrete 2.2V 0805 (2012 Metric)

Green 572nm LED Indication - Discrete 2.2V 0805 (2012 Metric)

Buy Now Datasheet
Led, Green, 1.25Mm X 1.4Mm, 15Mcd, 572Nm; Led Color Broadcom - 40K0121 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 1.25Mm X 1.4Mm, 15Mcd, 572Nm; Led Color Broadcom
40K0121
Led, Green, 1.25Mm X 1.4Mm, 15Mcd, 572Nm; Led Color Broadcom 40K0121
LED, GREEN, 1.25MM X 1.4MM, 15MCD, 572NM; LED Color:Green; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:572nm; Luminous Intensity:15mcd; Viewing Angle:170° RoHS Compliant: Yes

LED, GREEN, 1.25MM X 1.4MM, 15MCD, 572NM; LED Color:Green; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:572nm; Luminous Intensity:15mcd; Viewing Angle:170° RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Green, 1.25Mm X 1.4Mm, 15Mcd, 572Nm, Full Reel; Led Color Broadcom - 93T9261 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 1.25Mm X 1.4Mm, 15Mcd, 572Nm, Full Reel; Led Color Broadcom
93T9261
Led, Green, 1.25Mm X 1.4Mm, 15Mcd, 572Nm, Full Reel; Led Color Broadcom 93T9261
LED, GREEN, 1.25MM X 1.4MM, 15MCD, 572NM, FULL REEL; LED Color:Green; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:572nm; Luminous Intensity:15mcd; Viewing Angle:170° RoHS Compliant: Yes

LED, GREEN, 1.25MM X 1.4MM, 15MCD, 572NM, FULL REEL; LED Color:Green; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:572nm; Luminous Intensity:15mcd; Viewing Angle:170° RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMG-C170
Standard LEDs - SMD HSMG-C170
Standard LEDs - SMD Green Diffused 572nm 15mcd

Standard LEDs - SMD Green Diffused 572nm 15mcd

Buy Now Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - HSMG-C170 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
HSMG-C170
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) HSMG-C170
20mA 15mcd 白色透镜 -40°C~+85°C 572nm Green-yellow 170° 52mW 2.2V 0805 Light Emitting Diodes (LED) ROHS

20mA 15mcd 白色透镜 -40°C~+85°C 572nm Green-yellow 170° 52mW 2.2V 0805 Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMG-C170 4356767 4356767P 095554-HSMG-C170 516-1434-1-ND 40K0121 HSMG-C170 HSMG-C170
Product Name Surface Mount Blue chipLED LEDs LEDs LED Indication - Discrete - HSMG-C170 LED Indication - Discrete Led, Green, 1.25Mm X 1.4Mm, 15Mcd, 572Nm; Led Color Broadcom Standard LEDs - SMD Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LED Package: 2.0mm x 1.25mm x 0.8mm 2 x 1.25 x 0.8mm 0805 (2012 Metric) 1.25mm x 1.4mm
LED Type Green Green; Clear Green; Green Green Green; Green Yellow; Green; Green-yellow
Peak Wavelength 570 nm (5700 Å) 572 nm (5720 Å) 572 nm (5720 Å) 570 nm (5700 Å) 572 nm (5720 Å) 572 nm (5720 Å)
Viewing Angle 170 degrees 170 degrees 170 degrees 170 degrees 170 degrees 170 degrees
Luminous Intensity 15 milliCandela 15 milliCandela 15 milliCandela 15 milliCandela 15 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736364 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Clairex Technologies, Inc.
Specs
Forward Voltage 2 volts
Lens Type Flat Lens
View Details