The HSMF-C15x series bicolor chip-type LEDs is designed in an industry standard package for ease of handling and use. These bicolor LEDs are available as high efficiency Red/Yellow, high efficiency Red/Green, Yellow /Green, Orange Green and Amber/Green. The HSMF-C15x has the widely used 3.2 x 2.7 mm footprint and wide viewing angle make this LED exceptional for backlighting applications.
The package is compatible with IR reflow solder processes. The small size and wide viewing angle makes this LED prime choices for backlighting applications and front panel indicators especially where space is a premium.
Manufacturer: Broadcom Limited
Win Source Part Number: 068212-HSMF-C155
Packaging: Reel - TR
Color: Green, Red
Mounting: SMD (SMT)
Configuration: Independent
Forward Voltage: 2.2V Green, 2.1V Red
Viewing Angle: 170°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 15mcd Green, 10mcd Red
Lens Style/Size: Rectangle with Flat Top, 2.06mm x 2.70mm
Current - Test: 20mA Green, 20mA Red
Wavelength - Dominant: 572nm Green, 626nm Red
Wavelength - Peak: 570nm Green, 630nm Red
Height (Max): 1.10mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Application Field: Used in LED Lighting, Portable Devices, Industrial, Consumer Electronics
Quantity per package: 3k pcs
Green, Red 572nm Green, 626nm Red LED Indication - Discrete 2.2V Green, 2.1V Red 1210 (3225 Metric)
Green, Red 572nm Green, 626nm Red LED Indication - Discrete 2.2V Green, 2.1V Red 1210 (3225 Metric)
Green, Red 572nm Green, 626nm Red LED Indication - Discrete 2.2V Green, 2.1V Red 1210 (3225 Metric)
LED, 2MM X 2.7MM, GREEN / RED, SMD; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:170°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 10mcd, G 15mcd; Product Range:-RoHS Compliant: Yes
LED, Green, Red, R 10mcd, G 15mcd, 170 , R 2.1V, G 2.2V, R 20mA, G 20mA RoHS Compliant: Yes
Standard LEDs - SMD Grn/HER Bi-Color
| Broadcom Inc. | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | HSMF-C155 | 068212-HSMF-C155 | 516-1456-2-ND | 4860430 | 4860430P | 40K0118 | 68Y1160 | HSMF-C155 |
| Product Name | Bi-color Surface Mount ChipLEDs | LED Indication - Discrete - HSMF-C155 | LED Indication - Discrete | LEDs | LEDs | Led, 2Mm X 2.7Mm, Green / Red, Smd; Led Color Broadcom | Led, Green, Red, R 10Mcd, G 15Mcd, 170 , R 2.1V, G 2.2V, R 20Ma, G 20Ma Rohs Compliant Broadcom | Standard LEDs - SMD |
| LED Package: | Untinted, Diffused | 1210 (3225 Metric) | 3.2 x 2.7 x 1.1mm | |||||
| LED Type | Red; Green; Multi-Colored | Red; Green; Multi-Colored; Green, Red | Red; Green; Multi-Colored | Red; Green; Clear | Red; Green; Green, Red | |||
| Peak Wavelength | 570 to 630 nm (5700 to 6300 Å) | 572 nm (5720 Å) | 570 to 630 nm (5700 to 6300 Å) | 572 to 626 nm (5720 to 6260 Å) | ||||
| Viewing Angle | 170 degrees | 170 degrees | 170 degrees | 170 degrees | 170 degrees | |||
| Luminous Intensity | 2.5 to 15 milliCandela | 10 to 15 milliCandela | 10 milliCandela |