Broadcom Inc. Surface Mount LED Indicator HSMN-A100-R00J1

Description
This family of SMT LEDs is packaged in the industry standard PLCC-2 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity. These LEDs are compatible with IR solder reflow process. The super wide viewing angle at 120 degrees makes these LEDs ideally suited for panel, push button or general backlighting in automotive interior, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these LEDs are also suitable to be used as LED pixels in interior electronic signs.
Request a Quote Datasheet
Description
This family of SMT LEDs is packaged in the industry standard PLCC-2 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity. These LEDs are compatible with IR solder reflow process. The super wide viewing angle at 120 degrees makes these LEDs ideally suited for panel, push button or general backlighting in automotive interior, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these LEDs are also suitable to be used as LED pixels in interior electronic signs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount LED Indicator - HSMN-A100-R00J1 - Broadcom Inc.
San Jose, CA, USA
Surface Mount LED Indicator
HSMN-A100-R00J1
Surface Mount LED Indicator HSMN-A100-R00J1
This family of SMT LEDs is packaged in the industry standard PLCC-2 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity. These LEDs are compatible with IR solder reflow process. The super wide viewing angle at 120 degrees makes these LEDs ideally suited for panel, push button or general backlighting in automotive interior, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these LEDs are also suitable to be used as LED pixels in interior electronic signs.

This family of SMT LEDs is packaged in the industry standard PLCC-2 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions.

To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity.

These LEDs are compatible with IR solder reflow process.

The super wide viewing angle at 120 degrees makes these LEDs ideally suited for panel, push button or general backlighting in automotive interior, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these LEDs are also suitable to be used as LED pixels in interior electronic signs.

Supplier's Site
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1142492-HSMN-A100-R00J1
Optoelectronics - LED Indication - Discrete 1142492-HSMN-A100-R00J1
Win Source Part Number: 1142492-HSMN-A100-R0 0J1 Category: Optoelectronics>LED Indication - Discrete Color: Blue Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Voltage - Forward (Vf) (Typ): 3.4V Current - Test: 20mA Wavelength - Dominant: 470nm Wavelength - Peak: 468nm Height (Max): 2.10mm Package / Case: 2-PLCC Supplier Device Package: 2-PLCC Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top Lens Size: 2.20mm Dia ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Other Names: HSMN-A100-R00J1-ND,5 16-HSMN-A100-R00J1TR ,516-HSMN-A100-R00J1 DKR,516-HSMN-A100-R0 0J1CT Base Product Number: HSMN-A100

Win Source Part Number: 1142492-HSMN-A100-R00J1
Category: Optoelectronics>LED Indication - Discrete
Color: Blue
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Voltage - Forward (Vf) (Typ): 3.4V
Current - Test: 20mA
Wavelength - Dominant: 470nm
Wavelength - Peak: 468nm
Height (Max): 2.10mm
Package / Case: 2-PLCC
Supplier Device Package: 2-PLCC
Dimension: 3.20mm L x 2.80mm W
Lens Style: Round with Flat Top
Lens Size: 2.20mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Other Names: HSMN-A100-R00J1-ND,516-HSMN-A100-R00J1TR,516-HSMN-A100-R00J1DKR,516-HSMN-A100-R00J1CT
Base Product Number: HSMN-A100

Buy Now Datasheet
LED Indication - Discrete - 516-HSMN-A100-R00J1TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMN-A100-R00J1TR-ND
LED Indication - Discrete 516-HSMN-A100-R00J1TR-ND
Blue 470nm LED Indication - Discrete 3.4V 2-PLCC

Blue 470nm LED Indication - Discrete 3.4V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-HSMN-A100-R00J1DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMN-A100-R00J1DKR-ND
LED Indication - Discrete 516-HSMN-A100-R00J1DKR-ND
Blue 470nm LED Indication - Discrete 3.4V 2-PLCC

Blue 470nm LED Indication - Discrete 3.4V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-HSMN-A100-R00J1CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMN-A100-R00J1CT-ND
LED Indication - Discrete 516-HSMN-A100-R00J1CT-ND
Blue 470nm LED Indication - Discrete 3.4V 2-PLCC

Blue 470nm LED Indication - Discrete 3.4V 2-PLCC

Buy Now Datasheet
LEDs - 4966689 - RS Components, Ltd.
Corby, Northants, United Kingdom
Blue LED PLCC-2 HSMN-A100-R00J1

Blue LED PLCC-2 HSMN-A100-R00J1

Supplier's Site
LEDs - 9225753 - RS Components, Ltd.
Corby, Northants, United Kingdom
Blue LED PLCC-2 HSMN-A100-R00J1

Blue LED PLCC-2 HSMN-A100-R00J1

Supplier's Site
LEDs - 4966689P - RS Components, Ltd.
Corby, Northants, United Kingdom
Blue LED PLCC-2 HSMN-A100-R00J1

Blue LED PLCC-2 HSMN-A100-R00J1

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMN-A100-R00J1
Standard LEDs - SMD HSMN-A100-R00J1
Standard LEDs - SMD InGaN Blue lue

Standard LEDs - SMD InGaN Blue lue

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMN-A100-R00J1 1142492-HSMN-A100-R00J1 516-HSMN-A100-R00J1TR-ND 4966689 4966689P HSMN-A100-R00J1
Product Name Surface Mount LED Indicator Optoelectronics - LED Indication - Discrete LED Indication - Discrete LEDs LEDs Standard LEDs - SMD
LED Package: PLCC-2 2-PLCC 3.2 x 2.8 x 1.8mm
LED Type Blue Blue; Blue Blue Blue; Clear
Peak Wavelength 468 nm (4680 Å) 470 nm (4700 Å) 468 nm (4680 Å) 470 nm (4700 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees 120 degrees 120 degrees
Forward Current 30 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - F5E1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Indication - Discrete - 516-3472-1-ND - DigiKey
Specs
LED Package: 4-SMD, J-Lead
LED Type Green
Peak Wavelength 516 nm (5160 Å)
View Details
2 suppliers