Broadcom Inc. Right Angle ChipLED C110 HSMR-C110

Description
This small chip-type LED utilize high efficient and high brightness InGaN material to deliver competitively priced high performance blue. This 470 nm blue is unique hues which provide color differentiation to a product. This ChipLED comes in a side emitting packagg where it is especially suitable for LCD backlighting application. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel with 3000 units per reel. The package is compatible with IR soldering and binned by both color and intensity.
Request a Quote Datasheet
Description
This small chip-type LED utilize high efficient and high brightness InGaN material to deliver competitively priced high performance blue. This 470 nm blue is unique hues which provide color differentiation to a product. This ChipLED comes in a side emitting packagg where it is especially suitable for LCD backlighting application. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel with 3000 units per reel. The package is compatible with IR soldering and binned by both color and intensity.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Angle ChipLED C110 - HSMR-C110 - Broadcom Inc.
San Jose, CA, USA
Right Angle ChipLED C110
HSMR-C110
Right Angle ChipLED C110 HSMR-C110
This small chip-type LED utilize high efficient and high brightness InGaN material to deliver competitively priced high performance blue. This 470 nm blue is unique hues which provide color differentiation to a product. This ChipLED comes in a side emitting packagg where it is especially suitable for LCD backlighting application. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel with 3000 units per reel. The package is compatible with IR soldering and binned by both color and intensity.

This small chip-type LED utilize high efficient and high brightness InGaN material to deliver competitively priced high performance blue. This 470 nm blue is unique hues which provide color differentiation to a product.
This ChipLED comes in a side emitting packagg where it is especially suitable for LCD backlighting application. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel with 3000 units per reel.
The package is compatible with IR soldering and binned by both color and intensity.

Supplier's Site
LED Indication - Discrete - 516-1808-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1808-2-ND
LED Indication - Discrete 516-1808-2-ND
Blue 473nm LED Indication - Discrete 3.4V 2-SMD, No Lead

Blue 473nm LED Indication - Discrete 3.4V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 516-1808-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1808-6-ND
LED Indication - Discrete 516-1808-6-ND
Blue 473nm LED Indication - Discrete 3.4V 2-SMD, No Lead

Blue 473nm LED Indication - Discrete 3.4V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 516-1808-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1808-1-ND
LED Indication - Discrete 516-1808-1-ND
Blue 473nm LED Indication - Discrete 3.4V 2-SMD, No Lead

Blue 473nm LED Indication - Discrete 3.4V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - HSMR-C110 - 1044056-HSMR-C110 - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - HSMR-C110
1044056-HSMR-C110
LED Indication - Discrete - HSMR-C110 1044056-HSMR-C110
Manufacturer: Broadcom Limited Win Source Part Number: 1044056-HSMR-C110 Packaging: Reel - TR Color: Blue Mounting: Surface Mount, Right Angle Forward Voltage: 3.4V Viewing Angle: 130° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 60mcd Lens Style/Size: Rectangle with Domed Top, 2.00mm x 1.00mm Current - Test: 20mA Wavelength - Dominant: 473nm Wavelength - Peak: 469nm Height (Max): 1.00mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Application Field: Used in LED Lighting, Signalling, Industrial Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 1044056-HSMR-C110
Packaging: Reel - TR
Color: Blue
Mounting: Surface Mount, Right Angle
Forward Voltage: 3.4V
Viewing Angle: 130°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 60mcd
Lens Style/Size: Rectangle with Domed Top, 2.00mm x 1.00mm
Current - Test: 20mA
Wavelength - Dominant: 473nm
Wavelength - Peak: 469nm
Height (Max): 1.00mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Application Field: Used in LED Lighting, Signalling, Industrial
Quantity per package: 3k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMR-C110
Standard LEDs - SMD HSMR-C110
Standard LEDs - SMD Blue Non-diffused 473nm 60mcd

Standard LEDs - SMD Blue Non-diffused 473nm 60mcd

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMR-C110 516-1808-2-ND 1044056-HSMR-C110 HSMR-C110
Product Name Right Angle ChipLED C110 LED Indication - Discrete LED Indication - Discrete - HSMR-C110 Standard LEDs - SMD
LED Package: 3.2mm x 1.0mm x 1.5mm 2-SMD, No Lead
LED Type Blue Blue Blue; Blue
Peak Wavelength 469 nm (4690 Å) 469 nm (4690 Å) 473 nm (4730 Å)
Viewing Angle 130 degrees 130 degrees 130 degrees
Luminous Intensity 60 milliCandela 60 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043932 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Yellow; Yellow
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U340 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 340 nm (3400 Å)
View Details
1W Power LED Light Source - ASMT-MA00-AGH00 - Broadcom Inc.
Specs
LED Type Amber
Peak Wavelength 598 nm (5980 Å)
Viewing Angle 120 degrees
View Details
3 suppliers