Broadcom Inc. Surface Mount LED Indicator HSMC-A100-Q00J1

Description
This family of SMT LEDs is packaged in the industry standard PLCC-2 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity. These LEDs are compatible with IR solder reflow process. The super wide viewing angle at 120 degrees makes these LEDs ideally suited for panel, push button or general backlighting in automotive interior, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these LEDs are also suitable to be used as LED pixels in interior electronic signs.
Request a Quote Datasheet
Description
This family of SMT LEDs is packaged in the industry standard PLCC-2 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity. These LEDs are compatible with IR solder reflow process. The super wide viewing angle at 120 degrees makes these LEDs ideally suited for panel, push button or general backlighting in automotive interior, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these LEDs are also suitable to be used as LED pixels in interior electronic signs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount LED Indicator - HSMC-A100-Q00J1 - Broadcom Inc.
San Jose, CA, USA
Surface Mount LED Indicator
HSMC-A100-Q00J1
Surface Mount LED Indicator HSMC-A100-Q00J1
This family of SMT LEDs is packaged in the industry standard PLCC-2 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity. These LEDs are compatible with IR solder reflow process. The super wide viewing angle at 120 degrees makes these LEDs ideally suited for panel, push button or general backlighting in automotive interior, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these LEDs are also suitable to be used as LED pixels in interior electronic signs.

This family of SMT LEDs is packaged in the industry standard PLCC-2 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions.

To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity.

These LEDs are compatible with IR solder reflow process.

The super wide viewing angle at 120 degrees makes these LEDs ideally suited for panel, push button or general backlighting in automotive interior, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these LEDs are also suitable to be used as LED pixels in interior electronic signs.

Supplier's Site
LED Indication - Discrete - HSMC-A100-Q00J1 - 112262-HSMC-A100-Q00J1 - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - HSMC-A100-Q00J1
112262-HSMC-A100-Q00J1
LED Indication - Discrete - HSMC-A100-Q00J1 112262-HSMC-A100-Q00J1
Manufacturer: Broadcom Limited Win Source Part Number: 112262-HSMC-A100-Q00 J1 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 1.9V Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 100mcd Lens Style/Size: Round with Flat Top, 2.20mm Current - Test: 20mA Wavelength - Dominant: 626nm Wavelength - Peak: 635nm Height (Max): 2.10mm Categories: Optoelectronics Status: Active Case / Package: 2-PLCC Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 112262-HSMC-A100-Q00J1
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 1.9V
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 100mcd
Lens Style/Size: Round with Flat Top, 2.20mm
Current - Test: 20mA
Wavelength - Dominant: 626nm
Wavelength - Peak: 635nm
Height (Max): 2.10mm
Categories: Optoelectronics
Status: Active
Case / Package: 2-PLCC
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
LEDs - 451023 - RS Components, Ltd.
Corby, Northants, United Kingdom
Red LED PLCC2,Top Mt,HSMC-A100

Red LED PLCC2,Top Mt,HSMC-A100

Supplier's Site
LEDs - 451023P - RS Components, Ltd.
Corby, Northants, United Kingdom
Red LED PLCC2,Top Mt,HSMC-A100

Red LED PLCC2,Top Mt,HSMC-A100

Supplier's Site
LEDs - 1783089 - RS Components, Ltd.
Corby, Northants, United Kingdom
Red LED PLCC2,Top Mt,HSMC-A100

Red LED PLCC2,Top Mt,HSMC-A100

Supplier's Site
LED Indication - Discrete - 516-2121-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2121-2-ND
LED Indication - Discrete 516-2121-2-ND
Red 626nm LED Indication - Discrete 1.9V 2-PLCC

Red 626nm LED Indication - Discrete 1.9V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-2121-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2121-6-ND
LED Indication - Discrete 516-2121-6-ND
Red 626nm LED Indication - Discrete 1.9V 2-PLCC

Red 626nm LED Indication - Discrete 1.9V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-2121-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2121-1-ND
LED Indication - Discrete 516-2121-1-ND
Red 626nm LED Indication - Discrete 1.9V 2-PLCC

Red 626nm LED Indication - Discrete 1.9V 2-PLCC

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMC-A100-Q00J1
Standard LEDs - SMD HSMC-A100-Q00J1
Standard LEDs - SMD Red Epoxy Lens 626nm 100mcd

Standard LEDs - SMD Red Epoxy Lens 626nm 100mcd

Buy Now
Led, Red, 100Mcd, 626Nm; Led Color Broadcom - 40K0108 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 100Mcd, 626Nm; Led Color Broadcom
40K0108
Led, Red, 100Mcd, 626Nm; Led Color Broadcom 40K0108
LED, RED, 100MCD, 626NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:626nm; Luminous Intensity:100mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:-; Colour:Red RoHS Compliant: Yes

LED, RED, 100MCD, 626NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:626nm; Luminous Intensity:100mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:-; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMC-A100-Q00J1 112262-HSMC-A100-Q00J1 451023 451023P 1783089 516-2121-2-ND HSMC-A100-Q00J1 40K0108
Product Name Surface Mount LED Indicator LED Indication - Discrete - HSMC-A100-Q00J1 LEDs LEDs LEDs LED Indication - Discrete Standard LEDs - SMD Led, Red, 100Mcd, 626Nm; Led Color Broadcom
LED Package: PLCC-2 3.2 x 2.8 x 1.8mm 3.2 x 2.8 x 1.8mm 2-PLCC
LED Type Red Red; Red Red; Red Red; Clear Red Red; Red
Peak Wavelength 635 nm (6350 Å) 626 nm (6260 Å) 626 nm (6260 Å) 626 nm (6260 Å) 635 nm (6350 Å) 626 nm (6260 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees 120 degrees 120 degrees 120 degrees
Luminous Intensity 71.5 to 100 milliCandela 100 milliCandela 100 milliCandela 100 milliCandela 100 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736367 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1300 nm (13000 Å)
View Details
Point Source Emitter - MTPS8085FT - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: Pigtail Metal Can Domed
LED Type Infrared; Red
Peak Wavelength 850 nm (8500 Å)
View Details
Circular LED lamp - SLR-325YC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3(p=5)
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
2 suppliers