Broadcom Inc. Surface Mount Blue chipLED HSMY-C170

Description
This chip LED is designed in an industry standard package for ease of handling and use. The HSMY-C170 has the widely used 2.0 x 1.25 mm footprint. This package is compatible with IR reflow solder processes. The small size and wide viewing angle makes this LED prime choices for backlighting applications and front panel illumination especially where space is a premium.
Request a Quote Datasheet
Description
This chip LED is designed in an industry standard package for ease of handling and use. The HSMY-C170 has the widely used 2.0 x 1.25 mm footprint. This package is compatible with IR reflow solder processes. The small size and wide viewing angle makes this LED prime choices for backlighting applications and front panel illumination especially where space is a premium.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Blue chipLED - HSMY-C170 - Broadcom Inc.
San Jose, CA, USA
Surface Mount Blue chipLED
HSMY-C170
Surface Mount Blue chipLED HSMY-C170
This chip LED is designed in an industry standard package for ease of handling and use. The HSMY-C170 has the widely used 2.0 x 1.25 mm footprint. This package is compatible with IR reflow solder processes. The small size and wide viewing angle makes this LED prime choices for backlighting applications and front panel illumination especially where space is a premium.

This chip LED is designed in an industry standard package for ease of handling and use.

The HSMY-C170 has the widely used 2.0 x 1.25 mm footprint.

This package is compatible with IR reflow solder processes. The small size and wide viewing angle makes this LED prime choices for backlighting applications and front panel illumination especially where space is a premium.

Supplier's Site
LED Indication - Discrete - 516-1433-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1433-2-ND
LED Indication - Discrete 516-1433-2-ND
Yellow 586nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Yellow 586nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-1433-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1433-6-ND
LED Indication - Discrete 516-1433-6-ND
Yellow 586nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Yellow 586nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-1433-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1433-1-ND
LED Indication - Discrete 516-1433-1-ND
Yellow 586nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Yellow 586nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - HSMY-C170 - 48317-HSMY-C170 - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - HSMY-C170
48317-HSMY-C170
LED Indication - Discrete - HSMY-C170 48317-HSMY-C170
Manufacturer: Broadcom Limited Win Source Part Number: 48317-HSMY-C170 Packaging: Reel - TR Color: Yellow Mounting: SMD (SMT) Forward Voltage: 2.1V Viewing Angle: 170° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 8mcd Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm Current - Test: 20mA Wavelength - Dominant: 586nm Wavelength - Peak: 589nm Height (Max): 0.80mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 48317-HSMY-C170
Packaging: Reel - TR
Color: Yellow
Mounting: SMD (SMT)
Forward Voltage: 2.1V
Viewing Angle: 170°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 8mcd
Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm
Current - Test: 20mA
Wavelength - Dominant: 586nm
Wavelength - Peak: 589nm
Height (Max): 0.80mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LEDs - 4860519 - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom HSMY-C170 LED

Broadcom HSMY-C170 LED

Supplier's Site
LEDs - 4860519P - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom HSMY-C170 LED

Broadcom HSMY-C170 LED

Supplier's Site
LEDs - 9225719 - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom HSMY-C170 LED

Broadcom HSMY-C170 LED

Supplier's Site
Led, Yellow, 1.25Mm X 1.4Mm, 8Mcd, 586Nm; Led Color Broadcom - 40K0151 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 1.25Mm X 1.4Mm, 8Mcd, 586Nm; Led Color Broadcom
40K0151
Led, Yellow, 1.25Mm X 1.4Mm, 8Mcd, 586Nm; Led Color Broadcom 40K0151
LED, YELLOW, 1.25MM X 1.4MM, 8MCD, 586NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:586nm; Luminous Intensity:8mcd; Viewing Angle:170°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, YELLOW, 1.25MM X 1.4MM, 8MCD, 586NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:586nm; Luminous Intensity:8mcd; Viewing Angle:170°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMY-C170
Standard LEDs - SMD HSMY-C170
Standard LEDs - SMD Yellow Diffused 586nm 8mcd

Standard LEDs - SMD Yellow Diffused 586nm 8mcd

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMY-C170 516-1433-2-ND 48317-HSMY-C170 4860519 4860519P 40K0151 HSMY-C170
Product Name Surface Mount Blue chipLED LED Indication - Discrete LED Indication - Discrete - HSMY-C170 LEDs LEDs Led, Yellow, 1.25Mm X 1.4Mm, 8Mcd, 586Nm; Led Color Broadcom Standard LEDs - SMD
LED Package: Extremely Low Profile 0805 (2012 Metric) 2 x 1.25 x 0.8mm
LED Type Yellow Yellow Yellow; Yellow Yellow; Clear Yellow; Yellow
Peak Wavelength 589 nm (5890 Å) 589 nm (5890 Å) 586 nm (5860 Å) 586 nm (5860 Å) 586 nm (5860 Å)
Viewing Angle 170 degrees 170 degrees 170 degrees 170 degrees 170 degrees
Luminous Intensity 2.8 milliCandela 8 milliCandela 8 milliCandela 8 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186859 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
Circular LED lamp - SLR-325DC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3(p=5)
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
2 suppliers