Broadcom Inc. LED Indication - Discrete HSMC-A401-U80M1

Description
Red 626nm LED Indication - Discrete 2.2V 4-PLCC
Request a Quote Datasheet
Description
Red 626nm LED Indication - Discrete 2.2V 4-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-2822-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2822-6-ND
LED Indication - Discrete 516-2822-6-ND
Red 626nm LED Indication - Discrete 2.2V 4-PLCC

Red 626nm LED Indication - Discrete 2.2V 4-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-2822-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2822-1-ND
LED Indication - Discrete 516-2822-1-ND
Red 626nm LED Indication - Discrete 2.2V 4-PLCC

Red 626nm LED Indication - Discrete 2.2V 4-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-2822-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2822-2-ND
LED Indication - Discrete 516-2822-2-ND
Red 626nm LED Indication - Discrete 2.2V 4-PLCC

Red 626nm LED Indication - Discrete 2.2V 4-PLCC

Buy Now Datasheet
LED Indication - Discrete - HSMC-A401-U80M1 - 099391-HSMC-A401-U80M1 - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - HSMC-A401-U80M1
099391-HSMC-A401-U80M1
LED Indication - Discrete - HSMC-A401-U80M1 099391-HSMC-A401-U80M1
Manufacturer: Broadcom Limited Win Source Part Number: 099391-HSMC-A401-U80 M1 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2.2V Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 980mcd Lens Style/Size: Round with Flat Top, 2.20mm Current - Test: 50mA Wavelength - Dominant: 626nm Wavelength - Peak: 635nm Height (Max): 2.10mm Categories: Optoelectronics Status: Active Case / Package: 4-PLCC Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient Quantity per package: 2k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 099391-HSMC-A401-U80M1
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 2.2V
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 980mcd
Lens Style/Size: Round with Flat Top, 2.20mm
Current - Test: 50mA
Wavelength - Dominant: 626nm
Wavelength - Peak: 635nm
Height (Max): 2.10mm
Categories: Optoelectronics
Status: Active
Case / Package: 4-PLCC
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2k pcs

Buy Now Datasheet
Led, Red, 1.4Cd, 626Nm; Led Color Broadcom - 58Y4888 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 1.4Cd, 626Nm; Led Color Broadcom
58Y4888
Led, Red, 1.4Cd, 626Nm; Led Color Broadcom 58Y4888
LED, RED, 1.4CD, 626NM; LED Color:Red; LED Mounting:SMD; LED Case Size:PLCC-4; Forward Current If:50mA; Forward Voltage:2.2V; Wavelength Typ:626nm; Luminous Intensity:1.4cd; Viewing Angle:120°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, RED, 1.4CD, 626NM; LED Color:Red; LED Mounting:SMD; LED Case Size:PLCC-4; Forward Current If:50mA; Forward Voltage:2.2V; Wavelength Typ:626nm; Luminous Intensity:1.4cd; Viewing Angle:120°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMC-A401-U80M1
Standard LEDs - SMD HSMC-A401-U80M1
Standard LEDs - SMD Red, AllnGaP

Standard LEDs - SMD Red, AllnGaP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-2822-6-ND 099391-HSMC-A401-U80M1 58Y4888 HSMC-A401-U80M1
Product Name LED Indication - Discrete LED Indication - Discrete - HSMC-A401-U80M1 Led, Red, 1.4Cd, 626Nm; Led Color Broadcom Standard LEDs - SMD
LED Package: 4-PLCC
LED Type Red Red; Red Red; Red
Peak Wavelength 635 nm (6350 Å) 626 nm (6260 Å) 626 nm (6260 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Luminous Intensity 980 milliCandela 1400 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1060 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1060 nm (10600 Å)
View Details
LED White Lighting - 516-3598-2-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers