Broadcom Inc. Led, Smd, R/a, Green; Led Colour Broadcom HSMQ-C110.

Description
LED, SMD, R/A, GREEN; LED Colour:Green; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:3.4V; Wavelength Typ:527nm; Luminous Intensity:150mcd; Viewing Angle:130°; Lens Shape:Dome; Product Range:-; RoHS Compliant: Yes
Description
LED, SMD, R/A, GREEN; LED Colour:Green; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:3.4V; Wavelength Typ:527nm; Luminous Intensity:150mcd; Viewing Angle:130°; Lens Shape:Dome; Product Range:-; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Smd, R/a, Green; Led Colour Broadcom - 92K0437 - Newark, An Avnet Company
Chicago, IL, United States
Led, Smd, R/a, Green; Led Colour Broadcom
92K0437
Led, Smd, R/a, Green; Led Colour Broadcom 92K0437
LED, SMD, R/A, GREEN; LED Colour:Green; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:3.4V; Wavelength Typ:527nm; Luminous Intensity:150mcd; Viewing Angle:130°; Lens Shape:Dome; Product Range:-; RoHS Compliant: Yes

LED, SMD, R/A, GREEN; LED Colour:Green; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:3.4V; Wavelength Typ:527nm; Luminous Intensity:150mcd; Viewing Angle:130°; Lens Shape:Dome; Product Range:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 92K0437
Product Name Led, Smd, R/a, Green; Led Colour Broadcom
LED Type Green
Peak Wavelength 527 nm (5270 Å)
Viewing Angle 130 degrees
Luminous Intensity 150 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269493 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
Dual Pin Light Emitting Diodes (LED TB) - Z-212G - JKL Components Corporation
Specs
LED Package: T-1 3/4
LED Type Green
Viewing Angle 30 degrees
View Details
2 suppliers