This family of SMT LEDs is packaged in the industry standard PLCC-2 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions.
To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity.
These LEDs are compatible with IR solder reflow process.
The super wide viewing angle at 120 degrees makes these LEDs ideally suited for panel, push button or general backlighting in automotive interior, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these LEDs are also suitable to be used as LED pixels in interior electronic signs.
Red 637nm LED Indication - Discrete 1.9V 2-PLCC
Red 637nm LED Indication - Discrete 1.9V 2-PLCC
Red 637nm LED Indication - Discrete 1.9V 2-PLCC
Manufacturer: Broadcom Limited
Win Source Part Number: 873947-HSMH-A100-L00
Features: Red 637nm LED Indication - Discrete 1.9V 2-PLCC
Package: Reel - TR
Package: 2-PLCC
Mounting: Surface Mount
Family Name: HSMH-A100
Categories: Optoelectronics
Case / Package: 2-PLCC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: HSMH-A100-L00J1-ND, 516-3235-6, 516-3235-2, 516-3235-1
Standard LEDs - SMD PLCC2 Top Mt AlGaAs
| Broadcom Inc. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | HSMH-A100-L00J1 | 516-3235-1-ND | 873947-HSMH-A100-L00J1 | HSMH-A100-L00J1 |
| Product Name | Surface Mount LED Indicator | LED Indication - Discrete | LED Indication - Discrete - HSMH-A100-L00J1 | Standard LEDs - SMD |
| LED Package: | PLCC-2 | 2-PLCC | ||
| LED Type | Red | Red | ||
| Peak Wavelength | 645 nm (6450 Å) | 645 nm (6450 Å) | ||
| Viewing Angle | 120 degrees | 120 degrees |