Broadcom Inc. Optoelectronics - LED Indication - Discrete PDSP-511C

Description
Win Source Part Number: 1172783-PDSP-511C Category: Optoelectronics>LED Indication - Discrete Package: Bulk Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 67 pct. HTSUS: 8541.41.0000 Mfr: Broadcom Limited Other Names: 516-PDSP-511C Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1172783-PDSP-511C Category: Optoelectronics>LED Indication - Discrete Package: Bulk Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 67 pct. HTSUS: 8541.41.0000 Mfr: Broadcom Limited Other Names: 516-PDSP-511C Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1172783-PDSP-511C
Optoelectronics - LED Indication - Discrete 1172783-PDSP-511C
Win Source Part Number: 1172783-PDSP-511C Category: Optoelectronics>LED Indication - Discrete Package: Bulk Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 67 pct. HTSUS: 8541.41.0000 Mfr: Broadcom Limited Other Names: 516-PDSP-511C Product Status: Obsolete

Win Source Part Number: 1172783-PDSP-511C
Category: Optoelectronics>LED Indication - Discrete
Package: Bulk
Standard Package: 1,000
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Other Names: 516-PDSP-511C
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1172783-PDSP-511C
Product Name Optoelectronics - LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736261 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 36 degrees
View Details