Broadcom Inc. Led, Smd, R/a, Blue; Led Colour Broadcom HSMR-C110.

Description
LED, SMD, R/A, BLUE; LED Colour:Blue; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:3.4V; Wavelength Typ:473nm; Luminous Intensity:60mcd; Viewing Angle:130°; Lens Shape:Dome; Product Range:-; Automotive RoHS Compliant: Yes
Datasheet
Description
LED, SMD, R/A, BLUE; LED Colour:Blue; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:3.4V; Wavelength Typ:473nm; Luminous Intensity:60mcd; Viewing Angle:130°; Lens Shape:Dome; Product Range:-; Automotive RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Smd, R/a, Blue; Led Colour Broadcom - 92K0440 - Newark, An Avnet Company
Chicago, IL, United States
Led, Smd, R/a, Blue; Led Colour Broadcom
92K0440
Led, Smd, R/a, Blue; Led Colour Broadcom 92K0440
LED, SMD, R/A, BLUE; LED Colour:Blue; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:3.4V; Wavelength Typ:473nm; Luminous Intensity:60mcd; Viewing Angle:130°; Lens Shape:Dome; Product Range:-; Automotive RoHS Compliant: Yes

LED, SMD, R/A, BLUE; LED Colour:Blue; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:3.4V; Wavelength Typ:473nm; Luminous Intensity:60mcd; Viewing Angle:130°; Lens Shape:Dome; Product Range:-; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 92K0440
Product Name Led, Smd, R/a, Blue; Led Colour Broadcom
LED Type Blue
Peak Wavelength 473 nm (4730 Å)
Viewing Angle 130 degrees
Luminous Intensity 60 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details