Broadcom Inc. Led, Org/grn, 8Mcd/15Mcd, 604Nm/572Nm; Led Color Broadcom HSMF-C157.

Description
LED, ORG/GRN, 8MCD/15MCD, 604NM/572NM; LED Color:Green, Orange; LED Mounting:SMD; Bulb Size:2mm x 2.7mm; Viewing Angle:170°; Lens Shape:Rectangular; Forward Current / Color:O 20mA, G 20mA; Luminous Intensity / Color:O 8mcd, G 15mcd RoHS Compliant: Yes
Datasheet
Description
LED, ORG/GRN, 8MCD/15MCD, 604NM/572NM; LED Color:Green, Orange; LED Mounting:SMD; Bulb Size:2mm x 2.7mm; Viewing Angle:170°; Lens Shape:Rectangular; Forward Current / Color:O 20mA, G 20mA; Luminous Intensity / Color:O 8mcd, G 15mcd RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Org/grn, 8Mcd/15Mcd, 604Nm/572Nm; Led Color Broadcom - 92K0424 - Newark, An Avnet Company
Chicago, IL, United States
Led, Org/grn, 8Mcd/15Mcd, 604Nm/572Nm; Led Color Broadcom
92K0424
Led, Org/grn, 8Mcd/15Mcd, 604Nm/572Nm; Led Color Broadcom 92K0424
LED, ORG/GRN, 8MCD/15MCD, 604NM/572NM; LED Color:Green, Orange; LED Mounting:SMD; Bulb Size:2mm x 2.7mm; Viewing Angle:170°; Lens Shape:Rectangular; Forward Current / Color:O 20mA, G 20mA; Luminous Intensity / Color:O 8mcd, G 15mcd RoHS Compliant: Yes

LED, ORG/GRN, 8MCD/15MCD, 604NM/572NM; LED Color:Green, Orange; LED Mounting:SMD; Bulb Size:2mm x 2.7mm; Viewing Angle:170°; Lens Shape:Rectangular; Forward Current / Color:O 20mA, G 20mA; Luminous Intensity / Color:O 8mcd, G 15mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 92K0424
Product Name Led, Org/grn, 8Mcd/15Mcd, 604Nm/572Nm; Led Color Broadcom
LED Package: 2mm x 2.7mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169854 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 80 degrees
View Details