Broadcom Inc. Avago Technologies HSMA-C190 High Performance ChipLED HSMC-C190

Description
This chip-type LED utilize Aluminum Indium Gallium Phosphide (AlInGaP) material technology. The AlInGaP material has a very high luminous efficiency, capable of producing high light output over a wide range of drive currents. The available color in this surface mount is 592 nm Amber for AS AlInGaP. This package is binned by both color and intensity. This ChipLED comes in top emitting package with wide viewing angle suitable for light piping and direct backlighting of keypads and panels. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel, with 4000 units per reel.
Request a Quote Datasheet
Description
This chip-type LED utilize Aluminum Indium Gallium Phosphide (AlInGaP) material technology. The AlInGaP material has a very high luminous efficiency, capable of producing high light output over a wide range of drive currents. The available color in this surface mount is 592 nm Amber for AS AlInGaP. This package is binned by both color and intensity. This ChipLED comes in top emitting package with wide viewing angle suitable for light piping and direct backlighting of keypads and panels. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel, with 4000 units per reel.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Avago Technologies HSMA-C190 High Performance ChipLED - HSMC-C190 - Broadcom Inc.
San Jose, CA, USA
Avago Technologies HSMA-C190 High Performance ChipLED
HSMC-C190
Avago Technologies HSMA-C190 High Performance ChipLED HSMC-C190
This chip-type LED utilize Aluminum Indium Gallium Phosphide (AlInGaP) material technology. The AlInGaP material has a very high luminous efficiency, capable of producing high light output over a wide range of drive currents. The available color in this surface mount is 592 nm Amber for AS AlInGaP. This package is binned by both color and intensity. This ChipLED comes in top emitting package with wide viewing angle suitable for light piping and direct backlighting of keypads and panels. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel, with 4000 units per reel.

This chip-type LED utilize Aluminum Indium Gallium Phosphide (AlInGaP) material technology. The AlInGaP material has a very high luminous efficiency, capable of producing high light output over a wide range of drive currents. The available color in this surface mount is 592 nm Amber for AS AlInGaP.

This package is binned by both color and intensity.

This ChipLED comes in top emitting package with wide viewing angle suitable for light piping and direct backlighting of keypads and panels. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel, with 4000 units per reel.

Supplier's Site
LED Indication - Discrete - 516-1421-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1421-1-ND
LED Indication - Discrete 516-1421-1-ND
Red 626nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Red 626nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-1421-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1421-2-ND
LED Indication - Discrete 516-1421-2-ND
Red 626nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Red 626nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-1421-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1421-6-ND
LED Indication - Discrete 516-1421-6-ND
Red 626nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Red 626nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HSMC-C190
017016-HSMC-C190
LED Indication - Discrete - HSMC-C190 017016-HSMC-C190
Manufacturer: Broadcom Limited Win Source Part Number: 017016-HSMC-C190 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 1.9V Viewing Angle: 170° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 90mcd Lens Style/Size: Rectangle with Flat Top, 1.00mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 626nm Wavelength - Peak: 637nm Height (Max): 0.80mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient Quantity per package: 4k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 017016-HSMC-C190
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 1.9V
Viewing Angle: 170°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 90mcd
Lens Style/Size: Rectangle with Flat Top, 1.00mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 626nm
Wavelength - Peak: 637nm
Height (Max): 0.80mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Quantity per package: 4k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMC-C190
Standard LEDs - SMD HSMC-C190
Standard LEDs - SMD Red Diffused 626nm 90mcd

Standard LEDs - SMD Red Diffused 626nm 90mcd

Buy Now Datasheet
Led, Red, 626 Nm, 1.9 V, 20 Ma, 90 Mcd Rohs Compliant Broadcom - 68Y1149 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 626 Nm, 1.9 V, 20 Ma, 90 Mcd Rohs Compliant Broadcom
68Y1149
Led, Red, 626 Nm, 1.9 V, 20 Ma, 90 Mcd Rohs Compliant Broadcom 68Y1149
LED, Red, 626 nm, 1.9 V, 20 mA, 90 mcd RoHS Compliant: Yes

LED, Red, 626 nm, 1.9 V, 20 mA, 90 mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMC-C190 516-1421-1-ND 017016-HSMC-C190 HSMC-C190 68Y1149
Product Name Avago Technologies HSMA-C190 High Performance ChipLED LED Indication - Discrete LED Indication - Discrete - HSMC-C190 Standard LEDs - SMD Led, Red, 626 Nm, 1.9 V, 20 Ma, 90 Mcd Rohs Compliant Broadcom
LED Package: 1.6mm x 0.8mm x 0.8mm 0603 (1608 Metric)
LED Type Red Red Red; Red
Peak Wavelength 637 nm (6370 Å) 637 nm (6370 Å) 626 nm (6260 Å)
Viewing Angle 170 degrees 170 degrees 170 degrees
Luminous Intensity 28.5 to 90 milliCandela 90 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736277 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Dual Emitter - DLED-660/905-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Indication - Discrete - 90-C503C-WAS-CCADB232CT-ND - DigiKey
Specs
LED Package: Radial
LED Type White
Viewing Angle 15 degrees
View Details