Broadcom Inc. Top Mount Miniature ChipLED HSMS-C280

Description
This ChipLED is designed to 0402 (1.0 x 0.5 mm) industry standard footprint. It is extremely small in size and the low 0.4 mm height makes it very suitable for application in small portable hand held devices where real estate is a premium.
Request a Quote Datasheet
Description
This ChipLED is designed to 0402 (1.0 x 0.5 mm) industry standard footprint. It is extremely small in size and the low 0.4 mm height makes it very suitable for application in small portable hand held devices where real estate is a premium.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Top Mount Miniature ChipLED - HSMS-C280 - Broadcom Inc.
San Jose, CA, USA
Top Mount Miniature ChipLED
HSMS-C280
Top Mount Miniature ChipLED HSMS-C280
This ChipLED is designed to 0402 (1.0 x 0.5 mm) industry standard footprint. It is extremely small in size and the low 0.4 mm height makes it very suitable for application in small portable hand held devices where real estate is a premium.

This ChipLED is designed to 0402 (1.0 x 0.5 mm) industry standard footprint. It is extremely small in size and the low 0.4 mm height makes it very suitable for application in small portable hand held devices where real estate is a premium.

Supplier's Site
LED Indication - Discrete - 516-HSMS-C280DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMS-C280DKR-ND
LED Indication - Discrete 516-HSMS-C280DKR-ND
Red 626nm LED Indication - Discrete 2.1V 0402 (1005 Metric)

Red 626nm LED Indication - Discrete 2.1V 0402 (1005 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-HSMS-C280CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMS-C280CT-ND
LED Indication - Discrete 516-HSMS-C280CT-ND
Red 626nm LED Indication - Discrete 2.1V 0402 (1005 Metric)

Red 626nm LED Indication - Discrete 2.1V 0402 (1005 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-HSMS-C280TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMS-C280TR-ND
LED Indication - Discrete 516-HSMS-C280TR-ND
Red 626nm LED Indication - Discrete 2.1V 0402 (1005 Metric)

Red 626nm LED Indication - Discrete 2.1V 0402 (1005 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMS-C280
Standard LEDs - SMD HSMS-C280
Standard LEDs - SMD Chip Top Mt HER

Standard LEDs - SMD Chip Top Mt HER

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMS-C280 516-HSMS-C280DKR-ND HSMS-C280
Product Name Top Mount Miniature ChipLED LED Indication - Discrete Standard LEDs - SMD
LED Package: 8mm Tape on 7" Diameter Reel 0402 (1005 Metric)
Peak Wavelength 630 nm (6300 Å) 630 nm (6300 Å)
Viewing Angle 130 degrees 130 degrees
Luminous Intensity 2.8 milliCandela 10 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Tall lens Pill Pac
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Color Lighting - 475-GFCSHPM2.24-2T4T-1-0-350-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type Red
Peak Wavelength 727 nm (7270 Å)
View Details
2 suppliers