Broadcom Inc. LED Indication - Discrete HSMH-C680

Description
Red 642nm LED Indication - Discrete 1.8V 2-SMD, No Lead
Request a Quote Datasheet
Description
Red 642nm LED Indication - Discrete 1.8V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-1727-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1727-2-ND
LED Indication - Discrete 516-1727-2-ND
Red 642nm LED Indication - Discrete 1.8V 2-SMD, No Lead

Red 642nm LED Indication - Discrete 1.8V 2-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HSMH-C680
1044016-HSMH-C680
LED Indication - Discrete - HSMH-C680 1044016-HSMH-C680
Manufacturer: Broadcom Limited Win Source Part Number: 1044016-HSMH-C680 Packaging: Reel - TR Color: Red Mounting: Surface Mount, Right Angle Forward Voltage: 1.8V Viewing Angle: 125° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 30.7mcd Lens Style/Size: Rectangle with Domed Top, 2.00mm x 1.00mm Current - Test: 20mA Wavelength - Dominant: 642nm Wavelength - Peak: 657nm Height (Max): 1.00mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 1044016-HSMH-C680
Packaging: Reel - TR
Color: Red
Mounting: Surface Mount, Right Angle
Forward Voltage: 1.8V
Viewing Angle: 125°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 30.7mcd
Lens Style/Size: Rectangle with Domed Top, 2.00mm x 1.00mm
Current - Test: 20mA
Wavelength - Dominant: 642nm
Wavelength - Peak: 657nm
Height (Max): 1.00mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMH-C680
Standard LEDs - SMD HSMH-C680
Standard LEDs - SMD R/angle Mt AlGaAs

Standard LEDs - SMD R/angle Mt AlGaAs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-1727-2-ND 1044016-HSMH-C680 HSMH-C680
Product Name LED Indication - Discrete LED Indication - Discrete - HSMH-C680 Standard LEDs - SMD
LED Package: 2-SMD, No Lead
LED Type Red Red; Red
Peak Wavelength 657 nm (6570 Å) 642 nm (6420 Å)
Viewing Angle 125 degrees 125 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269527 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 1050 milliwatts
View Details
Cluster LED - L48LFE/24V/850/ADV/G3/A/71307 - OSRAM SYLVANIA, Inc.
Specs
Viewing Angle 120 degrees
View Details
Circular high-brightness LED lamp - SLA560EN4T - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Green; Transparent Colorless
Peak Wavelength 523 nm (5230 Å)
View Details