Red 626nm LED Indication - Discrete 1.9V 1206 (3216 Metric)
Red 626nm LED Indication - Discrete 1.9V 1206 (3216 Metric)
Red 626nm LED Indication - Discrete 1.9V 1206 (3216 Metric)
Manufacturer: Broadcom Limited
Win Source Part Number: 040521-HSMC-C150
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 1.9V
Viewing Angle: 170°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 90mcd
Lens Style/Size: Rectangle with Flat Top, 2.00mm x 1.60mm
Current - Test: 20mA
Wavelength - Dominant: 626nm
Wavelength - Peak: 637nm
Height (Max): 1.10mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
LED, SMD, 1206, TOP, RED; LED Colour:Red; LED Mounting:SMD; LED Case Size:1206 (3216 Metric); Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:626nm; Luminous Intensity:90mcd; Viewing Angle:170°; Lens Shape:Rectangular; RoHS Compliant: Yes
Standard LEDs - SMD AlInGaP Red
| DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 516-2825-2-ND | 040521-HSMC-C150 | 05M0343 | HSMC-C150 |
| Product Name | LED Indication - Discrete | LED Indication - Discrete - HSMC-C150 | Led, Smd, 1206, Top, Red; Led Colour Broadcom | Standard LEDs - SMD |
| LED Package: | 1206 (3216 Metric) | |||
| LED Type | Red | Red; Red | Red | |
| Peak Wavelength | 637 nm (6370 Å) | 626 nm (6260 Å) | 626 nm (6260 Å) | |
| Viewing Angle | 170 degrees | 170 degrees | 170 degrees | |
| Luminous Intensity | 90 milliCandela | 90 milliCandela |