Broadcom Inc. Miniature Bi-Color Surface Mount ChipLED HSMF-C166

Description
The HSMF-C16x series of bicolor ChipLEDs is designed with the smallest footprint to achieve high density of components on board. They have the industry standard footprint of 1.6 x 0.8 mm and a height of only 0.5mm which are very suitable for cellular phone and mobile equipment indicators and backlighting. HSMF-16x series are available in a wide range of color combinations.
Request a Quote Datasheet
Description
The HSMF-C16x series of bicolor ChipLEDs is designed with the smallest footprint to achieve high density of components on board. They have the industry standard footprint of 1.6 x 0.8 mm and a height of only 0.5mm which are very suitable for cellular phone and mobile equipment indicators and backlighting. HSMF-16x series are available in a wide range of color combinations.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Bi-Color Surface Mount ChipLED - HSMF-C166 - Broadcom Inc.
San Jose, CA, USA
Miniature Bi-Color Surface Mount ChipLED
HSMF-C166
Miniature Bi-Color Surface Mount ChipLED HSMF-C166
The HSMF-C16x series of bicolor ChipLEDs is designed with the smallest footprint to achieve high density of components on board. They have the industry standard footprint of 1.6 x 0.8 mm and a height of only 0.5mm which are very suitable for cellular phone and mobile equipment indicators and backlighting. HSMF-16x series are available in a wide range of color combinations.

The HSMF-C16x series of bicolor ChipLEDs is designed with the smallest footprint to achieve high density of components on board. They have the industry standard footprint of 1.6 x 0.8 mm and a height of only 0.5mm which are very suitable for cellular phone and mobile equipment indicators and backlighting.

HSMF-16x series are available in a wide range of color combinations.

Supplier's Site
LED Indication - Discrete - 516-1796-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1796-6-ND
LED Indication - Discrete 516-1796-6-ND
Green, Yellow 572nm Green, 586nm Yellow LED Indication - Discrete 2.2V Green, 2.1V Yellow 0603 (1608 Metric)

Green, Yellow 572nm Green, 586nm Yellow LED Indication - Discrete 2.2V Green, 2.1V Yellow 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-1796-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1796-2-ND
LED Indication - Discrete 516-1796-2-ND
Green, Yellow 572nm Green, 586nm Yellow LED Indication - Discrete 2.2V Green, 2.1V Yellow 0603 (1608 Metric)

Green, Yellow 572nm Green, 586nm Yellow LED Indication - Discrete 2.2V Green, 2.1V Yellow 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-1796-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1796-1-ND
LED Indication - Discrete 516-1796-1-ND
Green, Yellow 572nm Green, 586nm Yellow LED Indication - Discrete 2.2V Green, 2.1V Yellow 0603 (1608 Metric)

Green, Yellow 572nm Green, 586nm Yellow LED Indication - Discrete 2.2V Green, 2.1V Yellow 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HSMF-C166
068214-HSMF-C166
LED Indication - Discrete - HSMF-C166 068214-HSMF-C166
Manufacturer: Broadcom Limited Win Source Part Number: 068214-HSMF-C166 Packaging: Reel - TR Color: Green, Yellow Mounting: SMD (SMT) Configuration: Independent Forward Voltage: 2.2V Green, 2.1V Yellow Viewing Angle: 120° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 15mcd Green, 8mcd Yellow Lens Style/Size: Rectangle with Flat Top, 1.60mm x 0.80mm Current - Test: 20mA Green, 20mA Yellow Wavelength - Dominant: 572nm Green, 586nm Yellow Wavelength - Peak: 570nm Green, 589nm Yellow Height (Max): 0.50mm Categories: Optoelectronics Status: Active Case / Package: 0603 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 068214-HSMF-C166
Packaging: Reel - TR
Color: Green, Yellow
Mounting: SMD (SMT)
Configuration: Independent
Forward Voltage: 2.2V Green, 2.1V Yellow
Viewing Angle: 120°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 15mcd Green, 8mcd Yellow
Lens Style/Size: Rectangle with Flat Top, 1.60mm x 0.80mm
Current - Test: 20mA Green, 20mA Yellow
Wavelength - Dominant: 572nm Green, 586nm Yellow
Wavelength - Peak: 570nm Green, 589nm Yellow
Height (Max): 0.50mm
Categories: Optoelectronics
Status: Active
Case / Package: 0603
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
Led, Green, Yellow, Y 8Mcd, G 15Mcd, 120 , Y 2.1V, G 2.2V, Y 20Ma, G 20Ma Rohs Compliant Broadcom - 68Y1162 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, Yellow, Y 8Mcd, G 15Mcd, 120 , Y 2.1V, G 2.2V, Y 20Ma, G 20Ma Rohs Compliant Broadcom
68Y1162
Led, Green, Yellow, Y 8Mcd, G 15Mcd, 120 , Y 2.1V, G 2.2V, Y 20Ma, G 20Ma Rohs Compliant Broadcom 68Y1162
LED, Green, Yellow, Y 8mcd, G 15mcd, 120 , Y 2.1V, G 2.2V, Y 20mA, G 20mA RoHS Compliant: Yes

LED, Green, Yellow, Y 8mcd, G 15mcd, 120 , Y 2.1V, G 2.2V, Y 20mA, G 20mA RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMF-C166
Standard LEDs - SMD HSMF-C166
Standard LEDs - SMD Grn/Yel Bi-Color

Standard LEDs - SMD Grn/Yel Bi-Color

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMF-C166 516-1796-6-ND 068214-HSMF-C166 68Y1162 HSMF-C166
Product Name Miniature Bi-Color Surface Mount ChipLED LED Indication - Discrete LED Indication - Discrete - HSMF-C166 Led, Green, Yellow, Y 8Mcd, G 15Mcd, 120 , Y 2.1V, G 2.2V, Y 20Ma, G 20Ma Rohs Compliant Broadcom Standard LEDs - SMD
LED Package: 1.6mm x 0.8mm x 0.5mm 0603 (1608 Metric)
LED Type Yellow; Green; Multi-Colored Yellow; Green; Multi-Colored Yellow; Green; Multi-Colored; Green, Yellow
Peak Wavelength 604 nm (6040 Å) 570 to 589 nm (5700 to 5890 Å) 572 nm (5720 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Optical Power Output 52 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/940-LLS-3 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details
LED Indication - Discrete - C503C-RCS-CYAZAAA2-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details