Broadcom Inc. LED Indication - Discrete - HSMD-S660 HSMD-S660

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1181836-HSMD-S660 Packaging: Tape and Reel Mounting Style: SMT, Right Angle Color: Orange Configuration: Standard Viewing Angle: 155° Lens Transparency: Diffused Millicandela Rating: 65mcd Current - Test: 20mA Wavelength - Dominant: 605nm Wavelength - Peak: 609nm Categories: Optoelectronics Supplier Device Package: Chip LED Status: Obsolete Lens Style: Rectangle with Domed Top Lens Size: 2.00mm x 1.00mm Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 2-SMD, No Lead Height (Maximum): 1.00mm Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 2A (4 Weeks) Parts Dimension: 3.20mm L x 1.00mm W Voltage - Forward (Vf): 1.9V
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1181836-HSMD-S660 Packaging: Tape and Reel Mounting Style: SMT, Right Angle Color: Orange Configuration: Standard Viewing Angle: 155° Lens Transparency: Diffused Millicandela Rating: 65mcd Current - Test: 20mA Wavelength - Dominant: 605nm Wavelength - Peak: 609nm Categories: Optoelectronics Supplier Device Package: Chip LED Status: Obsolete Lens Style: Rectangle with Domed Top Lens Size: 2.00mm x 1.00mm Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 2-SMD, No Lead Height (Maximum): 1.00mm Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 2A (4 Weeks) Parts Dimension: 3.20mm L x 1.00mm W Voltage - Forward (Vf): 1.9V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - HSMD-S660
1181836-HSMD-S660
LED Indication - Discrete - HSMD-S660 1181836-HSMD-S660
Manufacturer: Broadcom Limited Win Source Part Number: 1181836-HSMD-S660 Packaging: Tape and Reel Mounting Style: SMT, Right Angle Color: Orange Configuration: Standard Viewing Angle: 155° Lens Transparency: Diffused Millicandela Rating: 65mcd Current - Test: 20mA Wavelength - Dominant: 605nm Wavelength - Peak: 609nm Categories: Optoelectronics Supplier Device Package: Chip LED Status: Obsolete Lens Style: Rectangle with Domed Top Lens Size: 2.00mm x 1.00mm Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 2-SMD, No Lead Height (Maximum): 1.00mm Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 2A (4 Weeks) Parts Dimension: 3.20mm L x 1.00mm W Voltage - Forward (Vf): 1.9V

Manufacturer: Broadcom Limited
Win Source Part Number: 1181836-HSMD-S660
Packaging: Tape and Reel
Mounting Style: SMT, Right Angle
Color: Orange
Configuration: Standard
Viewing Angle: 155°
Lens Transparency: Diffused
Millicandela Rating: 65mcd
Current - Test: 20mA
Wavelength - Dominant: 605nm
Wavelength - Peak: 609nm
Categories: Optoelectronics
Supplier Device Package: Chip LED
Status: Obsolete
Lens Style: Rectangle with Domed Top
Lens Size: 2.00mm x 1.00mm
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: 2-SMD, No Lead
Height (Maximum): 1.00mm
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 2A (4 Weeks)
Parts Dimension: 3.20mm L x 1.00mm W
Voltage - Forward (Vf): 1.9V

Buy Now
LED Indication - Discrete - HSMD-S660-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HSMD-S660-ND
LED Indication - Discrete HSMD-S660-ND
Orange 605nm LED Indication - Discrete 1.9V 2-SMD, No Lead

Orange 605nm LED Indication - Discrete 1.9V 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1181836-HSMD-S660 HSMD-S660-ND
Product Name LED Indication - Discrete - HSMD-S660 LED Indication - Discrete
LED Type Orange; Orange Orange
Peak Wavelength 605 nm (6050 Å) 609 nm (6090 Å)
Viewing Angle 155 degrees 155 degrees
Lens Type Domed Lens Domed Lens
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6266 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 516-3895-6-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type White
Viewing Angle 90 degrees
View Details
2 suppliers