Broadcom Inc. Avago Technologies HSMA-C190 High Performance ChipLED HSML-C191

Description
This chip-type LED utilize Aluminum Indium Gallium Phosphide (AlInGaP) material technology. The AlInGaP material has a very high luminous efficiency, capable of producing high light output over a wide range of drive currents. The available color in this surface mount is 605 nm Orange for AS AlInGaP. This package is binned by both color and intensity. This ChipLED comes in top emitting package with wide viewing angle suitable for light piping and direct backlighting of keypads and panels. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel, with 4000 units per reel. This package is compatible with IR soldering process
Request a Quote Datasheet
Description
This chip-type LED utilize Aluminum Indium Gallium Phosphide (AlInGaP) material technology. The AlInGaP material has a very high luminous efficiency, capable of producing high light output over a wide range of drive currents. The available color in this surface mount is 605 nm Orange for AS AlInGaP. This package is binned by both color and intensity. This ChipLED comes in top emitting package with wide viewing angle suitable for light piping and direct backlighting of keypads and panels. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel, with 4000 units per reel. This package is compatible with IR soldering process
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Avago Technologies HSMA-C190 High Performance ChipLED - HSML-C191 - Broadcom Inc.
San Jose, CA, USA
Avago Technologies HSMA-C190 High Performance ChipLED
HSML-C191
Avago Technologies HSMA-C190 High Performance ChipLED HSML-C191
This chip-type LED utilize Aluminum Indium Gallium Phosphide (AlInGaP) material technology. The AlInGaP material has a very high luminous efficiency, capable of producing high light output over a wide range of drive currents. The available color in this surface mount is 605 nm Orange for AS AlInGaP. This package is binned by both color and intensity. This ChipLED comes in top emitting package with wide viewing angle suitable for light piping and direct backlighting of keypads and panels. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel, with 4000 units per reel. This package is compatible with IR soldering process

This chip-type LED utilize Aluminum Indium Gallium Phosphide (AlInGaP) material technology. The AlInGaP material has a very high luminous efficiency, capable of producing high light output over a wide range of drive currents. The available color in this surface mount is 605 nm Orange for AS AlInGaP.

This package is binned by both color and intensity.

This ChipLED comes in top emitting package with wide viewing angle suitable for light piping and direct backlighting of keypads and panels. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel, with 4000 units per reel.

This package is compatible with IR soldering process

Supplier's Site
LED Indication - Discrete - 516-HSML-C191TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSML-C191TR-ND
LED Indication - Discrete 516-HSML-C191TR-ND
Orange 605nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Orange 605nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-HSML-C191DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSML-C191DKR-ND
LED Indication - Discrete 516-HSML-C191DKR-ND
Orange 605nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Orange 605nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-HSML-C191CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSML-C191CT-ND
LED Indication - Discrete 516-HSML-C191CT-ND
Orange 605nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Orange 605nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HSML-C191
1044019-HSML-C191
LED Indication - Discrete - HSML-C191 1044019-HSML-C191
Manufacturer: Broadcom Limited Win Source Part Number: 1044019-HSML-C191 Packaging: Reel - TR Color: Orange Mounting: SMD (SMT) Forward Voltage: 1.9V Viewing Angle: 170° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 90mcd Lens Style/Size: Rectangle with Flat Top, 1.00mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 605nm Wavelength - Peak: 609nm Height (Max): 0.60mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 1044019-HSML-C191
Packaging: Reel - TR
Color: Orange
Mounting: SMD (SMT)
Forward Voltage: 1.9V
Viewing Angle: 170°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 90mcd
Lens Style/Size: Rectangle with Flat Top, 1.00mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 605nm
Wavelength - Peak: 609nm
Height (Max): 0.60mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSML-C191
Standard LEDs - SMD HSML-C191
Standard LEDs - SMD AlInGaP Orange Org

Standard LEDs - SMD AlInGaP Orange Org

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSML-C191 516-HSML-C191TR-ND 1044019-HSML-C191 HSML-C191
Product Name Avago Technologies HSMA-C190 High Performance ChipLED LED Indication - Discrete LED Indication - Discrete - HSML-C191 Standard LEDs - SMD
LED Package: 1.6mm x 0.8mm x 0.6mm 0603 (1608 Metric)
LED Type Orange Orange Orange; Orange
Peak Wavelength 609 nm (6090 Å) 609 nm (6090 Å) 605 nm (6050 Å)
Viewing Angle 170 degrees 170 degrees 170 degrees
Luminous Intensity 28.5 to 90 milliCandela 90 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
EXCELED™ series chip LED - SML-D12M8W(C) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers
Specs
Viewing Angle 120 degrees
View Details