Broadcom Inc. LED Indication - Discrete HSMA-S690

Description
Amber 590nm LED Indication - Discrete 1.9V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Amber 590nm LED Indication - Discrete 1.9V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HSMA-S690-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HSMA-S690-ND
LED Indication - Discrete HSMA-S690-ND
Amber 590nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Amber 590nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HSMA-S690
1181827-HSMA-S690
LED Indication - Discrete - HSMA-S690 1181827-HSMA-S690
Manufacturer: Broadcom Limited Win Source Part Number: 1181827-HSMA-S690 Packaging: Tape and Reel Mounting Style: SMD Color: Amber Configuration: Standard Viewing Angle: 165° Lens Transparency: Diffused Millicandela Rating: 65mcd Current - Test: 20mA Wavelength - Dominant: 590nm Wavelength - Peak: 592nm Categories: Optoelectronics Supplier Device Package: Chip LED Status: Obsolete Lens Style: Rectangle with Flat Top Lens Size: 1.20mm x 0.80mm Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 0603 (1608 Metric) Height (Maximum): 0.80mm Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 2A (4 Weeks) Parts Dimension: 1.60mm L x 0.80mm W Voltage - Forward (Vf): 1.9V

Manufacturer: Broadcom Limited
Win Source Part Number: 1181827-HSMA-S690
Packaging: Tape and Reel
Mounting Style: SMD
Color: Amber
Configuration: Standard
Viewing Angle: 165°
Lens Transparency: Diffused
Millicandela Rating: 65mcd
Current - Test: 20mA
Wavelength - Dominant: 590nm
Wavelength - Peak: 592nm
Categories: Optoelectronics
Supplier Device Package: Chip LED
Status: Obsolete
Lens Style: Rectangle with Flat Top
Lens Size: 1.20mm x 0.80mm
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: 0603 (1608 Metric)
Height (Maximum): 0.80mm
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 2A (4 Weeks)
Parts Dimension: 1.60mm L x 0.80mm W
Voltage - Forward (Vf): 1.9V

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMA-S690-ND 1181827-HSMA-S690
Product Name LED Indication - Discrete LED Indication - Discrete - HSMA-S690
LED Package: 0603 (1608 Metric)
LED Type Amber Amber
Peak Wavelength 592 nm (5920 Å) 590 nm (5900 Å)
Viewing Angle 165 degrees 165 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
EXCELED™ series side view chip LED - SML-A12D8T - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.55 (t=1.15)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers