Broadcom Inc. Avago Technologies HSMC-C110 High Performance ChipLED HSMC-C110

Description
These chip-type LEDs utilize Aluminum Indium Gallium Phosphide (AlInGaP) material technology. The AlInGaP material has a very high luminous efciency, capable of producing high light output over a wide range of drive currents. The available colors in this surface mount series are 592 nm Amber, 605 nm Orange, 626 nm Red for AS AlInGaP and 631 nm red for TS AlInGaP.
Request a Quote Datasheet
Description
These chip-type LEDs utilize Aluminum Indium Gallium Phosphide (AlInGaP) material technology. The AlInGaP material has a very high luminous efciency, capable of producing high light output over a wide range of drive currents. The available colors in this surface mount series are 592 nm Amber, 605 nm Orange, 626 nm Red for AS AlInGaP and 631 nm red for TS AlInGaP.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Avago Technologies HSMC-C110 High Performance ChipLED - HSMC-C110 - Broadcom Inc.
San Jose, CA, USA
Avago Technologies HSMC-C110 High Performance ChipLED
HSMC-C110
Avago Technologies HSMC-C110 High Performance ChipLED HSMC-C110
These chip-type LEDs utilize Aluminum Indium Gallium Phosphide (AlInGaP) material technology. The AlInGaP material has a very high luminous efciency, capable of producing high light output over a wide range of drive currents. The available colors in this surface mount series are 592 nm Amber, 605 nm Orange, 626 nm Red for AS AlInGaP and 631 nm red for TS AlInGaP.

These chip-type LEDs utilize Aluminum Indium Gallium Phosphide (AlInGaP) material technology. The AlInGaP material has a very high luminous efciency, capable of producing high light output over a wide range of drive currents. The available colors in this surface mount series are 592 nm Amber, 605 nm Orange, 626 nm Red for AS AlInGaP and 631 nm red for TS AlInGaP.

Supplier's Site
LED Indication - Discrete - 516-2823-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2823-2-ND
LED Indication - Discrete 516-2823-2-ND
Red 626nm LED Indication - Discrete 1.9V 2-SMD, No Lead

Red 626nm LED Indication - Discrete 1.9V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 516-2823-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2823-6-ND
LED Indication - Discrete 516-2823-6-ND
Red 626nm LED Indication - Discrete 1.9V 2-SMD, No Lead

Red 626nm LED Indication - Discrete 1.9V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 516-2823-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2823-1-ND
LED Indication - Discrete 516-2823-1-ND
Red 626nm LED Indication - Discrete 1.9V 2-SMD, No Lead

Red 626nm LED Indication - Discrete 1.9V 2-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
960276-HSMC-C110
Optoelectronics - LED Indication - Discrete 960276-HSMC-C110
Win Source Part Number: 960276-HSMC-C110 Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel Standard Package: 3,000 Configuration: Standard Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 95mcd Voltage - Forward (Vf) (Typ): 1.9V Current - Test: 20mA Wavelength - Dominant: 626nm Wavelength - Peak: 637nm Height (Max): 1.00mm Mounting Type: Surface Mount, Right Angle Package / Case: 2-SMD, No Lead Supplier Device Package: Chip LED Dimension: 3.20mm L x 1.50mm W Lens Style: Rectangle with Domed Top Lens Size: 2.00mm x 1.00mm Alternative Parts (Cross-Reference): SML-LXR85IC-TR; SMF-2432SIC-TR; SML-LXR85SRC-TR; LS T776-R1S1-1-Z; LS M67F-S2U2-1-Z; LS Y876-P2R1-1-ZHSMC-C1 10.; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Other Names: HSMCC110,HSMC-C110-N D,516-2823-6,516-282 3-1,516-2823-2 Base Product Number: HSMC-C110

Win Source Part Number: 960276-HSMC-C110
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Tape & Reel
Standard Package: 3,000
Configuration: Standard
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 95mcd
Voltage - Forward (Vf) (Typ): 1.9V
Current - Test: 20mA
Wavelength - Dominant: 626nm
Wavelength - Peak: 637nm
Height (Max): 1.00mm
Mounting Type: Surface Mount, Right Angle
Package / Case: 2-SMD, No Lead
Supplier Device Package: Chip LED
Dimension: 3.20mm L x 1.50mm W
Lens Style: Rectangle with Domed Top
Lens Size: 2.00mm x 1.00mm
Alternative Parts (Cross-Reference): SML-LXR85IC-TR; SMF-2432SIC-TR; SML-LXR85SRC-TR; LS T776-R1S1-1-Z; LS M67F-S2U2-1-Z; LS Y876-P2R1-1-ZHSMC-C110.;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Other Names: HSMCC110,HSMC-C110-ND,516-2823-6,516-2823-1,516-2823-2
Base Product Number: HSMC-C110

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMC-C110
Standard LEDs - SMD HSMC-C110
Standard LEDs - SMD AlInGaP Red GaP Red

Standard LEDs - SMD AlInGaP Red GaP Red

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMC-C110 516-2823-2-ND 960276-HSMC-C110 HSMC-C110
Product Name Avago Technologies HSMC-C110 High Performance ChipLED LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - SMD
LED Package: 3.2mm x 1.0mm x 1.5mm 2-SMD, No Lead
LED Type Red Red Red; Red
Peak Wavelength 637 nm (6370 Å) 637 nm (6370 Å) 626 nm (6260 Å)
Viewing Angle 130 degrees 130 degrees 130 degrees
Luminous Intensity 28.5 to 95 milliCandela 95 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808083 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgbw
Number of Array Elements 4
View Details
LED White Lighting - 475-GWCSSRM2.PM-N2N4-A535-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 697 nm (6970 Å)
View Details