Broadcom Inc. SMT LED Surface Mount LED Indicator HSML-A431-X90M1

Description
The Power PLCC-4 SMT LED with Lens are high-performance PLCC-4 package size SMT LEDs targeted mainly in Automotive & Electronics Signs and Signals (ESS) markets. These top-mount single-chip packages with focused radiation offer high brightness in beam direction and are excellent for interior automotive, indoor and outdoor sign and industrial applications. With additional lens in 30 variants, these products are especially fitting to applications for traffic lights, CHMSL and displays.
Request a Quote Datasheet
Description
The Power PLCC-4 SMT LED with Lens are high-performance PLCC-4 package size SMT LEDs targeted mainly in Automotive & Electronics Signs and Signals (ESS) markets. These top-mount single-chip packages with focused radiation offer high brightness in beam direction and are excellent for interior automotive, indoor and outdoor sign and industrial applications. With additional lens in 30 variants, these products are especially fitting to applications for traffic lights, CHMSL and displays.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT LED Surface Mount LED Indicator - HSML-A431-X90M1 - Broadcom Inc.
San Jose, CA, USA
SMT LED Surface Mount LED Indicator
HSML-A431-X90M1
SMT LED Surface Mount LED Indicator HSML-A431-X90M1
The Power PLCC-4 SMT LED with Lens are high-performance PLCC-4 package size SMT LEDs targeted mainly in Automotive & Electronics Signs and Signals (ESS) markets. These top-mount single-chip packages with focused radiation offer high brightness in beam direction and are excellent for interior automotive, indoor and outdoor sign and industrial applications. With additional lens in 30 variants, these products are especially fitting to applications for traffic lights, CHMSL and displays.

The Power PLCC-4 SMT LED with Lens are high-performance PLCC-4 package size SMT LEDs targeted mainly in Automotive & Electronics Signs and Signals (ESS) markets. These top-mount single-chip packages with focused radiation offer high brightness in beam direction and are excellent for interior automotive, indoor and outdoor sign and industrial applications. With additional lens in 30 variants, these products are especially fitting to applications for traffic lights, CHMSL and displays.

Supplier's Site
LED Indication - Discrete - 516-HSML-A431-X90M1DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSML-A431-X90M1DKR-ND
LED Indication - Discrete 516-HSML-A431-X90M1DKR-ND
Orange 605nm LED Indication - Discrete 2.2V 4-PLCC

Orange 605nm LED Indication - Discrete 2.2V 4-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-HSML-A431-X90M1CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSML-A431-X90M1CT-ND
LED Indication - Discrete 516-HSML-A431-X90M1CT-ND
Orange 605nm LED Indication - Discrete 2.2V 4-PLCC

Orange 605nm LED Indication - Discrete 2.2V 4-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-HSML-A431-X90M1TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSML-A431-X90M1TR-ND
LED Indication - Discrete 516-HSML-A431-X90M1TR-ND
Orange 605nm LED Indication - Discrete 2.2V 4-PLCC

Orange 605nm LED Indication - Discrete 2.2V 4-PLCC

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSML-A431-X90M1
Standard LEDs - SMD HSML-A431-X90M1
Standard LEDs - SMD AlInGaP Orange AlInGaP Org

Standard LEDs - SMD AlInGaP Orange AlInGaP Org

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSML-A431-X90M1 516-HSML-A431-X90M1DKR-ND HSML-A431-X90M1
Product Name SMT LED Surface Mount LED Indicator LED Indication - Discrete Standard LEDs - SMD
LED Package: PLCC-4 4-PLCC
LED Type Orange Orange
Peak Wavelength 609 nm (6090 Å) 609 nm (6090 Å)
Luminous Intensity 2240 to 7150 milliCandela 4500 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Subminiature Emitter (IRLED) - LIM373ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 875 nm (8750 Å)
Forward Current 65 milliamps
View Details