Broadcom Inc. Surface Mount LED Indicator HSMG-A100-K72J2

Description
This family of SMT LEDs is packaged in the industry standard PLCC-2 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity. These LEDs are compatible with IR solder reflow process. The super wide viewing angle at 120 degrees makes these LEDs ideally suited for panel, push button or general backlighting in automotive interior, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these LEDs are also suitable to be used as LED pixels in interior electronic signs.
Request a Quote Datasheet
Description
This family of SMT LEDs is packaged in the industry standard PLCC-2 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity. These LEDs are compatible with IR solder reflow process. The super wide viewing angle at 120 degrees makes these LEDs ideally suited for panel, push button or general backlighting in automotive interior, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these LEDs are also suitable to be used as LED pixels in interior electronic signs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount LED Indicator - HSMG-A100-K72J2 - Broadcom Inc.
San Jose, CA, USA
Surface Mount LED Indicator
HSMG-A100-K72J2
Surface Mount LED Indicator HSMG-A100-K72J2
This family of SMT LEDs is packaged in the industry standard PLCC-2 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity. These LEDs are compatible with IR solder reflow process. The super wide viewing angle at 120 degrees makes these LEDs ideally suited for panel, push button or general backlighting in automotive interior, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these LEDs are also suitable to be used as LED pixels in interior electronic signs.

This family of SMT LEDs is packaged in the industry standard PLCC-2 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions.

To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity.

These LEDs are compatible with IR solder reflow process.

The super wide viewing angle at 120 degrees makes these LEDs ideally suited for panel, push button or general backlighting in automotive interior, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these LEDs are also suitable to be used as LED pixels in interior electronic signs.

Supplier's Site
LED Indication - Discrete - 516-2250-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2250-1-ND
LED Indication - Discrete 516-2250-1-ND
Green 560nm LED Indication - Discrete 2.2V 2-PLCC

Green 560nm LED Indication - Discrete 2.2V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-2250-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2250-2-ND
LED Indication - Discrete 516-2250-2-ND
Green 560nm LED Indication - Discrete 2.2V 2-PLCC

Green 560nm LED Indication - Discrete 2.2V 2-PLCC

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMG-A100-K72J2
Standard LEDs - SMD HSMG-A100-K72J2
Standard LEDs - SMD GaP Green

Standard LEDs - SMD GaP Green

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMG-A100-K72J2 516-2250-1-ND HSMG-A100-K72J2
Product Name Surface Mount LED Indicator LED Indication - Discrete Standard LEDs - SMD
LED Package: PLCC-2 2-PLCC
LED Type Yellow Green Green
Peak Wavelength 575 nm (5750 Å) 558 nm (5580 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736290 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
Led Light Bar, White, 1100Lm, 9W; Light Color Sylvania - 23AH0620 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 9000 milliwatts
View Details
Chip LED with reflector - SML-011DT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details