Broadcom Inc. Top Mount ChipLED C191 HSMN-C191

Description
This small chip-type LED utilize high efficient and high brightness InGaN material to deliver competitively priced high performance blue. This 470 nm blue is unique hues which provide color differentiation to a product. This ChipLED comes in top emitting package with their wide viewing angle, is suitable for direct backlighting application or being used with light pipes. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel. The package is compatible with IR soldering and binned by both color and intensity.
Request a Quote Datasheet
Description
This small chip-type LED utilize high efficient and high brightness InGaN material to deliver competitively priced high performance blue. This 470 nm blue is unique hues which provide color differentiation to a product. This ChipLED comes in top emitting package with their wide viewing angle, is suitable for direct backlighting application or being used with light pipes. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel. The package is compatible with IR soldering and binned by both color and intensity.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Top Mount ChipLED C191 - HSMN-C191 - Broadcom Inc.
San Jose, CA, USA
Top Mount ChipLED C191
HSMN-C191
Top Mount ChipLED C191 HSMN-C191
This small chip-type LED utilize high efficient and high brightness InGaN material to deliver competitively priced high performance blue. This 470 nm blue is unique hues which provide color differentiation to a product. This ChipLED comes in top emitting package with their wide viewing angle, is suitable for direct backlighting application or being used with light pipes. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel. The package is compatible with IR soldering and binned by both color and intensity.

This small chip-type LED utilize high efficient and high brightness InGaN material to deliver competitively priced high performance blue. This 470 nm blue is unique hues which provide color differentiation to a product.
This ChipLED comes in top emitting package with their wide viewing angle, is suitable for direct backlighting application or being used with light pipes. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel.
The package is compatible with IR soldering and binned by both color and intensity.

Supplier's Site
LED Indication - Discrete - 516-HSMN-C191TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMN-C191TR-ND
LED Indication - Discrete 516-HSMN-C191TR-ND
Blue 470nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Blue 470nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-HSMN-C191DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMN-C191DKR-ND
LED Indication - Discrete 516-HSMN-C191DKR-ND
Blue 470nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Blue 470nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-HSMN-C191CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMN-C191CT-ND
LED Indication - Discrete 516-HSMN-C191CT-ND
Blue 470nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Blue 470nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMN-C191
Standard LEDs - SMD HSMN-C191
Standard LEDs - SMD InGaN Blue ue

Standard LEDs - SMD InGaN Blue ue

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMN-C191 516-HSMN-C191TR-ND HSMN-C191
Product Name Top Mount ChipLED C191 LED Indication - Discrete Standard LEDs - SMD
LED Package: 8mm Tape on 7" Diameter Reel 0603 (1608 Metric)
LED Type Blue Blue
Peak Wavelength 468 nm (4680 Å) 468 nm (4680 Å)
Viewing Angle 170 degrees 170 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
IDEA, Inc.
Specs
LED Type Red
Peak Wavelength 697 nm (6970 Å)
Viewing Angle 120 degrees
View Details