Manufacturer: Broadcom Limited
Win Source Part Number: 068243-HSMQ-C197
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 3.4V
Viewing Angle: 130°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 145mcd
Lens Style/Size: Rectangle with Flat Top, 1.60mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 527nm
Wavelength - Peak: 520nm
Height (Max): 0.40mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 4k pcs
Green 527nm LED Indication - Discrete 3.4V 0603 (1608 Metric)
Green 527nm LED Indication - Discrete 3.4V 0603 (1608 Metric)
Green 527nm LED Indication - Discrete 3.4V 0603 (1608 Metric)
Standard LEDs - SMD InGaN Green
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 068243-HSMQ-C197 | 516-3990-6-ND | HSMQ-C197 |
| Product Name | LED Indication - Discrete - HSMQ-C197 | LED Indication - Discrete | Standard LEDs - SMD |
| LED Type | Green; Green | Green | |
| Peak Wavelength | 527 nm (5270 Å) | 520 nm (5200 Å) | |
| Viewing Angle | 130 degrees | 130 degrees | |
| Forward Voltage | 3.4 volts | 3.4 volts |