Broadcom Inc. LED Indication - Discrete HSME-C150

Description
Green 572nm LED Indication - Discrete 2.1V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Green 572nm LED Indication - Discrete 2.1V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-3233-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3233-2-ND
LED Indication - Discrete 516-3233-2-ND
Green 572nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Green 572nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-3233-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3233-1-ND
LED Indication - Discrete 516-3233-1-ND
Green 572nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Green 572nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-3233-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3233-6-ND
LED Indication - Discrete 516-3233-6-ND
Green 572nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Green 572nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Buy Now Datasheet
Led, Green, 50Mcd, 572Nm; Led Color Broadcom - 05M0344 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 50Mcd, 572Nm; Led Color Broadcom
05M0344
Led, Green, 50Mcd, 572Nm; Led Color Broadcom 05M0344
LED, GREEN, 50MCD, 572NM; LED Color:Green; LED Mounting:SMD; LED Case Size:1206 [3216 Metric]; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:572nm; Luminous Intensity:50mcd; Viewing Angle:170°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, GREEN, 50MCD, 572NM; LED Color:Green; LED Mounting:SMD; LED Case Size:1206 [3216 Metric]; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:572nm; Luminous Intensity:50mcd; Viewing Angle:170°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSME-C150
Standard LEDs - SMD HSME-C150
Standard LEDs - SMD AlInGaP Green

Standard LEDs - SMD AlInGaP Green

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-3233-2-ND 05M0344 HSME-C150
Product Name LED Indication - Discrete Led, Green, 50Mcd, 572Nm; Led Color Broadcom Standard LEDs - SMD
LED Package: 1206 (3216 Metric)
LED Type Green Green; Green
Peak Wavelength 570 nm (5700 Å) 572 nm (5720 Å)
Viewing Angle 170 degrees 170 degrees
Luminous Intensity 50 milliCandela 50 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736266 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - LED56F - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 516-AEMD-EG1K-Y1002TR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Red
Peak Wavelength 621 nm (6210 Å)
View Details