Broadcom Inc. Top Mount ChipLED C190 HSMR-C190

Description
This small chip-type LED utilize high efficient and high brightness InGaN material to deliver competitively priced high performance blue. This 470 nm blue is unique hues which provide color differentiation to a product. This ChipLED comes in top emitting package with their wide viewing angle, is suitable for direct backlighting application or being used with light pipes. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel 4000 units per reel. The package is compatible with IR soldering and binned by both color and intensity.
Request a Quote Datasheet
Description
This small chip-type LED utilize high efficient and high brightness InGaN material to deliver competitively priced high performance blue. This 470 nm blue is unique hues which provide color differentiation to a product. This ChipLED comes in top emitting package with their wide viewing angle, is suitable for direct backlighting application or being used with light pipes. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel 4000 units per reel. The package is compatible with IR soldering and binned by both color and intensity.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Top Mount ChipLED C190 - HSMR-C190 - Broadcom Inc.
San Jose, CA, USA
Top Mount ChipLED C190
HSMR-C190
Top Mount ChipLED C190 HSMR-C190
This small chip-type LED utilize high efficient and high brightness InGaN material to deliver competitively priced high performance blue. This 470 nm blue is unique hues which provide color differentiation to a product. This ChipLED comes in top emitting package with their wide viewing angle, is suitable for direct backlighting application or being used with light pipes. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel 4000 units per reel. The package is compatible with IR soldering and binned by both color and intensity.

This small chip-type LED utilize high efficient and high brightness InGaN material to deliver competitively priced high performance blue. This 470 nm blue is unique hues which provide color differentiation to a product.
This ChipLED comes in top emitting package with their wide viewing angle, is suitable for direct backlighting application or being used with light pipes. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel 4000 units per reel.
The package is compatible with IR soldering and binned by both color and intensity.

Supplier's Site
Laguna Hills, CA, United States
LED Indication - Discrete - HSMR-C190
1044059-HSMR-C190
LED Indication - Discrete - HSMR-C190 1044059-HSMR-C190
Manufacturer: Broadcom Limited Win Source Part Number: 1044059-HSMR-C190 Packaging: Reel - TR Color: Blue Mounting: SMD (SMT) Forward Voltage: 3.4V Viewing Angle: 155° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 55mcd Lens Style/Size: Rectangle with Flat Top, 1.00mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 473nm Wavelength - Peak: 469nm Height (Max): 0.80mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 4k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 1044059-HSMR-C190
Packaging: Reel - TR
Color: Blue
Mounting: SMD (SMT)
Forward Voltage: 3.4V
Viewing Angle: 155°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 55mcd
Lens Style/Size: Rectangle with Flat Top, 1.00mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 473nm
Wavelength - Peak: 469nm
Height (Max): 0.80mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 4k pcs

Buy Now Datasheet
LED Indication - Discrete - 516-2502-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2502-1-ND
LED Indication - Discrete 516-2502-1-ND
Blue 473nm LED Indication - Discrete 3.4V 0603 (1608 Metric)

Blue 473nm LED Indication - Discrete 3.4V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-2502-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2502-2-ND
LED Indication - Discrete 516-2502-2-ND
Blue 473nm LED Indication - Discrete 3.4V 0603 (1608 Metric)

Blue 473nm LED Indication - Discrete 3.4V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-2502-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2502-6-ND
LED Indication - Discrete 516-2502-6-ND
Blue 473nm LED Indication - Discrete 3.4V 0603 (1608 Metric)

Blue 473nm LED Indication - Discrete 3.4V 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMR-C190
Standard LEDs - SMD HSMR-C190
Standard LEDs - SMD Blue 473nm 55mcd 20mA

Standard LEDs - SMD Blue 473nm 55mcd 20mA

Buy Now Datasheet
Led, Blue, 0.8Mm X 1Mm, 473 Nm, 3.4 V, 20 Ma, 55 Mcd Rohs Compliant Broadcom - 58Y4905 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 0.8Mm X 1Mm, 473 Nm, 3.4 V, 20 Ma, 55 Mcd Rohs Compliant Broadcom
58Y4905
Led, Blue, 0.8Mm X 1Mm, 473 Nm, 3.4 V, 20 Ma, 55 Mcd Rohs Compliant Broadcom 58Y4905
LED, Blue, 0.8mm x 1mm, 473 nm, 3.4 V, 20 mA, 55 mcd RoHS Compliant: Yes

LED, Blue, 0.8mm x 1mm, 473 nm, 3.4 V, 20 mA, 55 mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMR-C190 1044059-HSMR-C190 516-2502-1-ND HSMR-C190 58Y4905
Product Name Top Mount ChipLED C190 LED Indication - Discrete - HSMR-C190 LED Indication - Discrete Standard LEDs - SMD Led, Blue, 0.8Mm X 1Mm, 473 Nm, 3.4 V, 20 Ma, 55 Mcd Rohs Compliant Broadcom
LED Package: 1.6mm x 0.8mm x 0.8mm 0603 (1608 Metric)
LED Type Blue Blue; Blue Blue
Peak Wavelength 469 nm (4690 Å) 473 nm (4730 Å) 469 nm (4690 Å)
Viewing Angle 140 degrees 155 degrees 155 degrees
Luminous Intensity 55 milliCandela 55 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Chip LED with reflector - SML-013YT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers