Broadcom Inc. Blue Surface Mount Chip LEDs HSMB-C190/170/150/110 HSMD-C110

Description
This chip LED is designed in an industry standard package for ease of handling and use. The HSMD-C110 is a right-angle package with the universally accepted dimensions of 3.2 x 1.0 x 1.5 mm. This part is ideal for LCD backlighting and sidelighting applications. This package is compatible with IR reflow solder processes. The small size and wide viewing angle makes this LED prime choices for backlighting applications and front panel illumination especially where space is a premium.
Request a Quote Datasheet
Description
This chip LED is designed in an industry standard package for ease of handling and use. The HSMD-C110 is a right-angle package with the universally accepted dimensions of 3.2 x 1.0 x 1.5 mm. This part is ideal for LCD backlighting and sidelighting applications. This package is compatible with IR reflow solder processes. The small size and wide viewing angle makes this LED prime choices for backlighting applications and front panel illumination especially where space is a premium.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blue Surface Mount Chip LEDs HSMB-C190/170/150/110 - HSMD-C110 - Broadcom Inc.
San Jose, CA, USA
Blue Surface Mount Chip LEDs HSMB-C190/170/150/110
HSMD-C110
Blue Surface Mount Chip LEDs HSMB-C190/170/150/110 HSMD-C110
This chip LED is designed in an industry standard package for ease of handling and use. The HSMD-C110 is a right-angle package with the universally accepted dimensions of 3.2 x 1.0 x 1.5 mm. This part is ideal for LCD backlighting and sidelighting applications. This package is compatible with IR reflow solder processes. The small size and wide viewing angle makes this LED prime choices for backlighting applications and front panel illumination especially where space is a premium.

This chip LED is designed in an industry standard package for ease of handling and use.

The HSMD-C110 is a right-angle package with the universally accepted dimensions of 3.2 x 1.0 x 1.5 mm. This part is ideal for LCD backlighting and sidelighting applications. This package is compatible with IR reflow solder processes. The small size and wide viewing angle makes this LED prime choices for backlighting applications and front panel illumination especially where space is a premium.

Supplier's Site
LED Indication - Discrete - 516-HSMD-C110TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMD-C110TR-ND
LED Indication - Discrete 516-HSMD-C110TR-ND
Orange 604nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Orange 604nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 516-HSMD-C110CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMD-C110CT-ND
LED Indication - Discrete 516-HSMD-C110CT-ND
Orange 604nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Orange 604nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 516-HSMD-C110DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMD-C110DKR-ND
LED Indication - Discrete 516-HSMD-C110DKR-ND
Orange 604nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Orange 604nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMD-C110
Standard LEDs - SMD HSMD-C110
Standard LEDs - SMD GaP Orange Org

Standard LEDs - SMD GaP Orange Org

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMD-C110 516-HSMD-C110TR-ND HSMD-C110
Product Name Blue Surface Mount Chip LEDs HSMB-C190/170/150/110 LED Indication - Discrete Standard LEDs - SMD
LED Package: 3.2mm x 1.0mm x 1.5mm 2-SMD, No Lead
LED Type Orange Orange
Peak Wavelength 605 nm (6050 Å) 605 nm (6050 Å)
Viewing Angle 130 degrees 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U280 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 280 nm (2800 Å)
View Details
Optoelectronics - LED Indication - Discrete - 1241879-SML-LX0805SGC-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 140 degrees
View Details
3 suppliers