Broadcom Inc. Surface Mount LED Indicator HSME-A100-M3PJ1

Description
This family of SMT LEDs is packaged in the industry standard PLCC-2 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity. These LEDs are compatible with IR solder reflow process. The super wide viewing angle at 120 degrees makes these LEDs ideally suited for panel, push button or general backlighting in automotive interior, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these LEDs are also suitable to be used as LED pixels in interior electronic signs.
Request a Quote Datasheet
Description
This family of SMT LEDs is packaged in the industry standard PLCC-2 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity. These LEDs are compatible with IR solder reflow process. The super wide viewing angle at 120 degrees makes these LEDs ideally suited for panel, push button or general backlighting in automotive interior, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these LEDs are also suitable to be used as LED pixels in interior electronic signs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount LED Indicator - HSME-A100-M3PJ1 - Broadcom Inc.
San Jose, CA, USA
Surface Mount LED Indicator
HSME-A100-M3PJ1
Surface Mount LED Indicator HSME-A100-M3PJ1
This family of SMT LEDs is packaged in the industry standard PLCC-2 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity. These LEDs are compatible with IR solder reflow process. The super wide viewing angle at 120 degrees makes these LEDs ideally suited for panel, push button or general backlighting in automotive interior, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these LEDs are also suitable to be used as LED pixels in interior electronic signs.

This family of SMT LEDs is packaged in the industry standard PLCC-2 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions.

To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity.

These LEDs are compatible with IR solder reflow process.

The super wide viewing angle at 120 degrees makes these LEDs ideally suited for panel, push button or general backlighting in automotive interior, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these LEDs are also suitable to be used as LED pixels in interior electronic signs.

Supplier's Site
LED Indication - Discrete - 516-HSME-A100-M3PJ1CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSME-A100-M3PJ1CT-ND
LED Indication - Discrete 516-HSME-A100-M3PJ1CT-ND
LED GREEN CLEAR 2PLCC SMD

LED GREEN CLEAR 2PLCC SMD

Buy Now Datasheet
LED Indication - Discrete - 516-HSME-A100-M3PJ1DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSME-A100-M3PJ1DKR-ND
LED Indication - Discrete 516-HSME-A100-M3PJ1DKR-ND
LED GREEN CLEAR 2PLCC SMD

LED GREEN CLEAR 2PLCC SMD

Buy Now Datasheet
LED Indication - Discrete - 516-HSME-A100-M3PJ1TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSME-A100-M3PJ1TR-ND
LED Indication - Discrete 516-HSME-A100-M3PJ1TR-ND
Green 560nm LED Indication - Discrete 1.9V 2-PLCC

Green 560nm LED Indication - Discrete 1.9V 2-PLCC

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HSME-A100-M3PJ1
068208-HSME-A100-M3PJ1
LED Indication - Discrete - HSME-A100-M3PJ1 068208-HSME-A100-M3PJ1
Manufacturer: Broadcom Limited Win Source Part Number: 068208-HSME-A100-M3P J1 Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 1.9V Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 26.75mcd Lens Style/Size: Round with Flat Top, 2.20mm Current - Test: 20mA Wavelength - Dominant: 560nm Wavelength - Peak: 566nm Height (Max): 2.10mm Categories: Optoelectronics Status: Active Case / Package: 2-PLCC Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 068208-HSME-A100-M3PJ1
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 1.9V
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 26.75mcd
Lens Style/Size: Round with Flat Top, 2.20mm
Current - Test: 20mA
Wavelength - Dominant: 560nm
Wavelength - Peak: 566nm
Height (Max): 2.10mm
Categories: Optoelectronics
Status: Active
Case / Package: 2-PLCC
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSME-A100-M3PJ1
Standard LEDs - SMD HSME-A100-M3PJ1
Standard LEDs - SMD AlInGaP Green Grn

Standard LEDs - SMD AlInGaP Green Grn

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSME-A100-M3PJ1 516-HSME-A100-M3PJ1CT-ND 068208-HSME-A100-M3PJ1 HSME-A100-M3PJ1
Product Name Surface Mount LED Indicator LED Indication - Discrete LED Indication - Discrete - HSME-A100-M3PJ1 Standard LEDs - SMD
LED Package: PLCC-2 2-PLCC
LED Type Green Green Green; Green
Peak Wavelength 566 nm (5660 Å) 566 nm (5660 Å) 560 nm (5600 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Luminous Intensity 18 to 35 milliCandela 26.75 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736274 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Specs
Viewing Angle 120 degrees
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details