Broadcom Inc. Led, Yel/grn, 8Mcd/15Mcd, 586Nm/572Nm; Led Color Broadcom HSMF-C156.

Description
LED, YEL/GRN, 8MCD/15MCD, 586NM/572NM; LED Color:Green, Yellow; LED Mounting:SMD; Bulb Size:2mm x 2.7mm; Viewing Angle:170°; Lens Shape:Rectangular; Forward Current / Color:Y 20mA, G 20mA; Luminous Intensity / Color:Y 8mcd, G 15mcd RoHS Compliant: Yes
Datasheet
Description
LED, YEL/GRN, 8MCD/15MCD, 586NM/572NM; LED Color:Green, Yellow; LED Mounting:SMD; Bulb Size:2mm x 2.7mm; Viewing Angle:170°; Lens Shape:Rectangular; Forward Current / Color:Y 20mA, G 20mA; Luminous Intensity / Color:Y 8mcd, G 15mcd RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Yel/grn, 8Mcd/15Mcd, 586Nm/572Nm; Led Color Broadcom - 92K0423 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yel/grn, 8Mcd/15Mcd, 586Nm/572Nm; Led Color Broadcom
92K0423
Led, Yel/grn, 8Mcd/15Mcd, 586Nm/572Nm; Led Color Broadcom 92K0423
LED, YEL/GRN, 8MCD/15MCD, 586NM/572NM; LED Color:Green, Yellow; LED Mounting:SMD; Bulb Size:2mm x 2.7mm; Viewing Angle:170°; Lens Shape:Rectangular; Forward Current / Color:Y 20mA, G 20mA; Luminous Intensity / Color:Y 8mcd, G 15mcd RoHS Compliant: Yes

LED, YEL/GRN, 8MCD/15MCD, 586NM/572NM; LED Color:Green, Yellow; LED Mounting:SMD; Bulb Size:2mm x 2.7mm; Viewing Angle:170°; Lens Shape:Rectangular; Forward Current / Color:Y 20mA, G 20mA; Luminous Intensity / Color:Y 8mcd, G 15mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 92K0423
Product Name Led, Yel/grn, 8Mcd/15Mcd, 586Nm/572Nm; Led Color Broadcom
LED Package: 2mm x 2.7mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2097972 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/895-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details