Broadcom Inc. Blue Surface Mount Chip LEDs HSMB-C190/170/150/110 HSMH-C110

Description
This chip LED is designed in an industry standard package for ease of handling and use. The HSMH-C110 is a right-angle package with the universally accepted dimensions of 3.2 x 1.0 x 1.5 mm. This part is ideal for LCD backlighting and sidelighting applications. This package is compatible with IR reflow solder processes. The small size and wide viewing angle makes this LED prime choices for backlighting applications and front panel illumination especially where space is a premium.
Request a Quote Datasheet
Description
This chip LED is designed in an industry standard package for ease of handling and use. The HSMH-C110 is a right-angle package with the universally accepted dimensions of 3.2 x 1.0 x 1.5 mm. This part is ideal for LCD backlighting and sidelighting applications. This package is compatible with IR reflow solder processes. The small size and wide viewing angle makes this LED prime choices for backlighting applications and front panel illumination especially where space is a premium.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blue Surface Mount Chip LEDs HSMB-C190/170/150/110 - HSMH-C110 - Broadcom Inc.
San Jose, CA, USA
Blue Surface Mount Chip LEDs HSMB-C190/170/150/110
HSMH-C110
Blue Surface Mount Chip LEDs HSMB-C190/170/150/110 HSMH-C110
This chip LED is designed in an industry standard package for ease of handling and use. The HSMH-C110 is a right-angle package with the universally accepted dimensions of 3.2 x 1.0 x 1.5 mm. This part is ideal for LCD backlighting and sidelighting applications. This package is compatible with IR reflow solder processes. The small size and wide viewing angle makes this LED prime choices for backlighting applications and front panel illumination especially where space is a premium.

This chip LED is designed in an industry standard package for ease of handling and use.

The HSMH-C110 is a right-angle package with the universally accepted dimensions of 3.2 x 1.0 x 1.5 mm. This part is ideal for LCD backlighting and sidelighting applications. This package is compatible with IR reflow solder processes. The small size and wide viewing angle makes this LED prime choices for backlighting applications and front panel illumination especially where space is a premium.

Supplier's Site
LEDs - 6910417 - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom HSMH-C110 LED

Broadcom HSMH-C110 LED

Supplier's Site
LEDs - 6910417P - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom HSMH-C110 LED

Broadcom HSMH-C110 LED

Supplier's Site
LEDs - 1781651 - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom HSMH-C110 LED

Broadcom HSMH-C110 LED

Supplier's Site
Laguna Hills, CA, United States
LED Indication - Discrete - HSMH-C110
1044014-HSMH-C110
LED Indication - Discrete - HSMH-C110 1044014-HSMH-C110
Manufacturer: Broadcom Limited Win Source Part Number: 1044014-HSMH-C110 Packaging: Reel - TR Color: Red Mounting: Surface Mount, Right Angle Forward Voltage: 1.8V Viewing Angle: 130° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 17mcd Lens Style/Size: Rectangle with Domed Top, 2.60mm x 1.00mm Current - Test: 20mA Wavelength - Dominant: 639nm Wavelength - Peak: 660nm Height (Max): 1.00mm Family Name: HSMH-C110 Categories: Optoelectronics Status: Active Case / Package: Chip LED Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 1044014-HSMH-C110
Packaging: Reel - TR
Color: Red
Mounting: Surface Mount, Right Angle
Forward Voltage: 1.8V
Viewing Angle: 130°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 17mcd
Lens Style/Size: Rectangle with Domed Top, 2.60mm x 1.00mm
Current - Test: 20mA
Wavelength - Dominant: 639nm
Wavelength - Peak: 660nm
Height (Max): 1.00mm
Family Name: HSMH-C110
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Indication - Discrete - 516-1448-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1448-2-ND
LED Indication - Discrete 516-1448-2-ND
Red 639nm LED Indication - Discrete 1.8V 2-SMD, No Lead

Red 639nm LED Indication - Discrete 1.8V 2-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMH-C110
Standard LEDs - SMD HSMH-C110
Standard LEDs - SMD Red Non-diffused 639nm 17mcd

Standard LEDs - SMD Red Non-diffused 639nm 17mcd

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMH-C110 6910417 6910417P 1044014-HSMH-C110 516-1448-2-ND HSMH-C110
Product Name Blue Surface Mount Chip LEDs HSMB-C190/170/150/110 LEDs LEDs LED Indication - Discrete - HSMH-C110 LED Indication - Discrete Standard LEDs - SMD
LED Package: 3.2mm x 1.0mm x 1.5mm 3.2 x 1 x 1.5mm 2-SMD, No Lead
LED Type Red Red; Clear Red; Red Red
Peak Wavelength 660 nm (6600 Å) 639 nm (6390 Å) 639 nm (6390 Å) 660 nm (6600 Å)
Viewing Angle 130 degrees 130 degrees 130 degrees 130 degrees
Luminous Intensity 17 milliCandela 17 milliCandela 17 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103078 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Lens Type Domed Lens
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LED White Lighting - 1416-L128-4090HA35000K1CT-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details