This small chip-type LED utilize high efficient and high brightness InGaN material to deliver competitively priced high performance green. This 520 nm green is unique hues which provide color differentiation to a product.
This ChipLED comes in top emitting package with their wide viewing angle, is suitable for direct backlighting application or being used with light pipes. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel 4000 units per reel.
The package is compatible with IR soldering and binned by both color and intensity.
Green 527nm LED Indication - Discrete 3.4V 0805 (2012 Metric)
Green 527nm LED Indication - Discrete 3.4V 0805 (2012 Metric)
Green 527nm LED Indication - Discrete 3.4V 0805 (2012 Metric)
Manufacturer: Broadcom Limited
Win Source Part Number: 1044054-HSMQ-C170
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 3.4V
Viewing Angle: 140°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 145mcd
Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm
Current - Test: 20mA
Wavelength - Dominant: 527nm
Wavelength - Peak: 520nm
Height (Max): 0.80mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs
Standard LEDs - SMD InGaN Green n
LED, GREEN, 1.25MM X 1.4MM, 145MCD, 527NM; LED Color:Green; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:3.4V; Wavelength Typ:527nm; Luminous Intensity:145mcd; Viewing Angle:140° RoHS Compliant: Yes
| Broadcom Inc. | RS Components, Ltd. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | HSMQ-C170 | 2619711P | 516-3071-2-ND | 1044054-HSMQ-C170 | HSMQ-C170 | 40K0137 |
| Product Name | Top Mount ChipLED C190 | LEDs | LED Indication - Discrete | LED Indication - Discrete - HSMQ-C170 | Standard LEDs - SMD | Led, Green, 1.25Mm X 1.4Mm, 145Mcd, 527Nm; Led Color Broadcom |
| LED Package: | 2.0mm x 1.25mm x 0.8mm | 0805 (2012 Metric) | 1.25mm x 1.4mm | |||
| LED Type | Green | Green | Green; Green | Green; Green | ||
| Peak Wavelength | 520 nm (5200 Å) | 520 nm (5200 Å) | 527 nm (5270 Å) | 527 nm (5270 Å) | ||
| Viewing Angle | 140 degrees | 140 degrees | 140 degrees | 140 degrees | ||
| Luminous Intensity | 145 milliCandela | 145 milliCandela | 145 milliCandela |