Broadcom Inc. LED Indication - Discrete HSMM-A100-S8PJ1

Description
Green 525nm LED Indication - Discrete 3.4V 2-PLCC
Request a Quote Datasheet
Description
Green 525nm LED Indication - Discrete 3.4V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HSMM-A100-S8PJ1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HSMM-A100-S8PJ1-ND
LED Indication - Discrete HSMM-A100-S8PJ1-ND
Green 525nm LED Indication - Discrete 3.4V 2-PLCC

Green 525nm LED Indication - Discrete 3.4V 2-PLCC

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HSMM-A100-S8PJ1
068219-HSMM-A100-S8PJ1
LED Indication - Discrete - HSMM-A100-S8PJ1 068219-HSMM-A100-S8PJ1
Manufacturer: Broadcom Limited Win Source Part Number: 068219-HSMM-A100-S8P J1 Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 3.4V Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Lens Style/Size: Round with Flat Top, 2.20mm Current - Test: 20mA Wavelength - Dominant: 525nm Wavelength - Peak: 523nm Height (Max): 2.10mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 2-PLCC Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 068219-HSMM-A100-S8PJ1
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 3.4V
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Lens Style/Size: Round with Flat Top, 2.20mm
Current - Test: 20mA
Wavelength - Dominant: 525nm
Wavelength - Peak: 523nm
Height (Max): 2.10mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: 2-PLCC
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMM-A100-S8PJ1-ND 068219-HSMM-A100-S8PJ1
Product Name LED Indication - Discrete LED Indication - Discrete - HSMM-A100-S8PJ1
LED Package: 2-PLCC
LED Type Green Green; Green
Peak Wavelength 523 nm (5230 Å) 525 nm (5250 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Led Light Bar, White, 1800Lm, 12W; Light Color Sylvania - 23AH0611 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 12000 milliwatts
View Details
Chip LED with reflector - SML-012VT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers