Broadcom Inc. LED Indication - Discrete HSMH-H265

Description
LED Indication - Discrete
Request a Quote Datasheet
Description
LED Indication - Discrete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-HSMH-H265CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMH-H265CT-ND
LED Indication - Discrete 516-HSMH-H265CT-ND
LED Indication - Discrete

LED Indication - Discrete

Buy Now Datasheet
LED Indication - Discrete - 516-HSMH-H265DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMH-H265DKR-ND
LED Indication - Discrete 516-HSMH-H265DKR-ND
LED Indication - Discrete

LED Indication - Discrete

Buy Now Datasheet
LED Indication - Discrete - 516-HSMH-H265TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMH-H265TR-ND
LED Indication - Discrete 516-HSMH-H265TR-ND
LED Indication - Discrete

LED Indication - Discrete

Buy Now Datasheet
Led, Red, 639Nm, 7.2Mcd, 1305 Rohs Compliant Broadcom - 32AK4921 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 639Nm, 7.2Mcd, 1305 Rohs Compliant Broadcom
32AK4921
Led, Red, 639Nm, 7.2Mcd, 1305 Rohs Compliant Broadcom 32AK4921
LED, RED, 639NM, 7.2MCD, 1305 ROHS COMPLIANT: YES

LED, RED, 639NM, 7.2MCD, 1305 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-HSMH-H265CT-ND 32AK4921
Product Name LED Indication - Discrete Led, Red, 639Nm, 7.2Mcd, 1305 Rohs Compliant Broadcom
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 170 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736313 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 24 degrees
View Details