Broadcom Inc. LED Indication - Discrete HSMC-C170-T0000

Description
Red 626nm LED Indication - Discrete 2V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Red 626nm LED Indication - Discrete 2V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-HSMC-C170-T0000CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMC-C170-T0000CT-ND
LED Indication - Discrete 516-HSMC-C170-T0000CT-ND
Red 626nm LED Indication - Discrete 2V 0805 (2012 Metric)

Red 626nm LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-HSMC-C170-T0000TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMC-C170-T0000TR-ND
LED Indication - Discrete 516-HSMC-C170-T0000TR-ND
Red 626nm LED Indication - Discrete 2V 0805 (2012 Metric)

Red 626nm LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-HSMC-C170-T0000DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMC-C170-T0000DKR-ND
LED Indication - Discrete 516-HSMC-C170-T0000DKR-ND
Red 626nm LED Indication - Discrete 2V 0805 (2012 Metric)

Red 626nm LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMC-C170-T0000
Standard LEDs - SMD HSMC-C170-T0000
Standard LEDs - SMD Top Mt AlInGaP Red

Standard LEDs - SMD Top Mt AlInGaP Red

Buy Now Datasheet
Led, Red, 450Mcd, 626Nm; Led Colour Broadcom - 71AC2993 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 450Mcd, 626Nm; Led Colour Broadcom
71AC2993
Led, Red, 450Mcd, 626Nm; Led Colour Broadcom 71AC2993
LED, RED, 450MCD, 626NM; LED Colour:Red; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:626nm; Luminous Intensity:450mcd; Viewing Angle:140°; Lens Shape:Rectangular; Product Range:-; RoHS Compliant: Yes

LED, RED, 450MCD, 626NM; LED Colour:Red; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:626nm; Luminous Intensity:450mcd; Viewing Angle:140°; Lens Shape:Rectangular; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-HSMC-C170-T0000CT-ND HSMC-C170-T0000 71AC2993
Product Name LED Indication - Discrete Standard LEDs - SMD Led, Red, 450Mcd, 626Nm; Led Colour Broadcom
LED Package: 0805 (2012 Metric)
LED Type Red Red
Peak Wavelength 637 nm (6370 Å) 626 nm (6260 Å)
Viewing Angle 140 degrees 140 degrees
Luminous Intensity 450 milliCandela 450 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736353 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
DURIS® low and mid power LEDs - GW JDSRS1.CC - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2700 to 4000 K
Viewing Angle 120 degrees
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details