Broadcom Inc. Optics - LEDs - Light Pipes - HSMH-C670 HSMH-C670

Description
Manufacturer: Broadcom Limited Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1111723-HSMH-C670 Color: Red Length: 2 mm Forward Voltage: 1.8 V Luminous Intensity: 16 mcd Power Dissipation: 50 mW Forward Current: 20 mA Reverse Voltage: 5 V Viewing Angle: 155 ° Height: 1.1 mm Number of Pins: 2 Wavelength: 639 nm Width: 1.25 mm Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Diffused, Rectangular Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -25 °C REACH SVHC: No SVHC Max Power Dissipation: 50 mW Max Operating Temperature: 80 °C Dominant Wavelength: 639 nm Max Junction Temperature (Tj): 95 °C
Request a Quote
Description
Manufacturer: Broadcom Limited Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1111723-HSMH-C670 Color: Red Length: 2 mm Forward Voltage: 1.8 V Luminous Intensity: 16 mcd Power Dissipation: 50 mW Forward Current: 20 mA Reverse Voltage: 5 V Viewing Angle: 155 ° Height: 1.1 mm Number of Pins: 2 Wavelength: 639 nm Width: 1.25 mm Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Diffused, Rectangular Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -25 °C REACH SVHC: No SVHC Max Power Dissipation: 50 mW Max Operating Temperature: 80 °C Dominant Wavelength: 639 nm Max Junction Temperature (Tj): 95 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - HSMH-C670 - 1111723-HSMH-C670 - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - HSMH-C670
1111723-HSMH-C670
Optics - LEDs - Light Pipes - HSMH-C670 1111723-HSMH-C670
Manufacturer: Broadcom Limited Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1111723-HSMH-C670 Color: Red Length: 2 mm Forward Voltage: 1.8 V Luminous Intensity: 16 mcd Power Dissipation: 50 mW Forward Current: 20 mA Reverse Voltage: 5 V Viewing Angle: 155 ° Height: 1.1 mm Number of Pins: 2 Wavelength: 639 nm Width: 1.25 mm Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Diffused, Rectangular Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -25 °C REACH SVHC: No SVHC Max Power Dissipation: 50 mW Max Operating Temperature: 80 °C Dominant Wavelength: 639 nm Max Junction Temperature (Tj): 95 °C

Manufacturer: Broadcom Limited
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1111723-HSMH-C670
Color: Red
Length: 2 mm
Forward Voltage: 1.8 V
Luminous Intensity: 16 mcd
Power Dissipation: 50 mW
Forward Current: 20 mA
Reverse Voltage: 5 V
Viewing Angle: 155 °
Height: 1.1 mm
Number of Pins: 2
Wavelength: 639 nm
Width: 1.25 mm
Categories: Optics - LEDs - Light Pipes
Number of LEDs: 1
Lens Style: Diffused, Rectangular
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -25 °C
REACH SVHC: No SVHC
Max Power Dissipation: 50 mW
Max Operating Temperature: 80 °C
Dominant Wavelength: 639 nm
Max Junction Temperature (Tj): 95 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1111723-HSMH-C670
Product Name Optics - LEDs - Light Pipes - HSMH-C670
LED Type Red; Red
Peak Wavelength 639 nm (6390 Å)
Viewing Angle 155 degrees
Luminous Intensity 16 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/895-LLS-2 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details