Broadcom Inc. Datasheets for Light Emitting Diodes (LED)
Light-emitting diodes (LED) are PN junction devices that give off light radiation when biased in the forward direction. LEDs are used in a wide variety of indication applications.
Light Emitting Diodes (LED): Learn more
| Product Name | Notes |
|---|---|
| Avago Power PLCC-4 is an extension of our PLCC-2 SMT LEDs. The package can be driven at higher current due to its superior package design. The product is able to... | |
| Dome Packages The HLMP-Q100 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio. Lead Configurations... | |
| Dome Packages The HLMP-Q102 Series dome lamps, for use as indicators, use a tinted, diffused lens to provide a wide viewing angle with high on-off contrast ratio. Lead Configurations All... | |
| Dome Packages The HLMP-Q105 Series dome lamps for use as indicators use an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern. Lead Configurations All... | |
| Dome Packages The HLMP-Q106 Series dome lamps, for use as indicators, use an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern. Lead Configurations All... | |
| Dome Packages The HLMP-Q106 Series dome lamps, for use as indicators, use an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern. Lead Configurations All... | |
| Dome Packages The HLMP-Q150 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio. Lead Configurations... | |
| Dome Packages The HLMP-Q152 Series dome lamps, for use as indicators, use a tinted, diffused lens to provide a wide viewing angle with high on-off contrast ratio. Lead Configurations All... | |
| Dome Packages The HLMP-Q155 Series dome lamps for use as indicators use an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern. Lead Configurations All... | |
| Dome Packages The HLMP-Q156 Series dome lamps, for use as indicators, use an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern. Lead Configurations All... | |
| Dome Packages The HLMP-Q405 Series dome lamps for use as indicators use an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern. Lead Configurations All... | |
| Dome Packages The HLMP-Q605 Series dome lamps for use as indicators use an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern. Lead Configurations All... | |
| Dome Packages The HLMT-QH00 dome lamps use an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern. Lead Configurations All of these devices are made... | |
| Dome Packages The HLMT-QH00 dome lamps use an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern. Lead Configurations All of these devices are made... | |
| Dome Packages The HLMT-QL00 dome lamps use an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern. Lead Configurations All of these devices are made... | |
| Dome Packages The HLMT-QL00 dome lamps use an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern. Lead Configurations All of these devices are made... | |
| Dome Packages The HLMP-Q106 Series dome lamps, for use as indicators, use an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern. Lead Configurations All... | |
| Flat Top Package The HLMP-P005 Series flat top lamps use an untinted, non-diffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications. The... | |
| Flat Top Package The HLMP-P105 Series flat top lamps use an untinted, non-diffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications. The... | |
| Flat Top Package The HLMP-P156 Series flat top lamps use an untinted, non-diffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications. The... | |
| Flat Top Package The HLMP-P205 Series flat top lamps use an untinted, non-diffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications. The... | |
| Flat Top Package The HLMP-P305 Series flat top lamps use an untinted, non-diffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications. The... | |
| Flat Top Package The HLMP-P402 Series flat top lamps use an untinted, diffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications. The... | |
| Flat Top Package The HLMP-P502 Series flat top lamps use an untinted, diffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications.The flat... | |
| Flat Top Package The HLMP-P505 Series flat top lamps use an untinted, non-diffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications.The flat... | |
| Flat Top Package The HLMP-P605 Series flat top lamps use an untinted, non-diffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications.The flat... | |
| Flat Top Package The HLMP-PB00 flat top lamps use an untinted, nondiffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications. The flat... | |
| Flat Top Package The HLMP-PM00 flat top lamps use an untinted, nondiffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications. The flat... | |
| Flat Top Package The HLMP-QB00 flat top lamps use an untinted, nondiffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications. The flat... | |
| Flat Top Package The HLMP-QM00 flat top lamps use an untinted, nondiffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications. The flat... | |
| Flat Top Package The HLMT-PG00 flat top lamps use an untinted, nondiffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications. The flat... | |
| Flat Top Package The HLMT-PH00 flat top lamps use an untinted, nondiffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications. The flat... | |
| Flat Top Package The HLMT-PL00 flat top lamps use an untinted, nondiffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications. The flat... | |
| Flat Top Package The HLMP-P106 Series flat top lamps use an untinted, non-diffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications. The... | |
| Flat Top Package The HLMP-P505 Series flat top lamps use an untinted, non-diffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications.The flat... | |
| HLMP-R100 is a solid state lamp encapsulated in a radial lead rectangular epoxy package. It utilizes a tinted, diffused epoxy to provide high on-off contrast and a flat high intensity... | |
| LEDs are designed in an industry standard T-1¾ and T-1 pack-ages with clear and nondiffused optics. These lamps are ideal for use as indicators and for general purpose lighting. Blue... | |
| Precision Optical Performance AlInGaP (aluminum indium gallium phosphide) LEDs offer superior light output for excellent readability in sunlight and dependable performance. The AlInGaP technology provides extremely stable light output over... | |
| Precision Optical Performance AlInGaP II (aluminum indium gallium phosphide) LEDs offer superior light output for excellent readability in sunlight and dependable performance. The AlInGaP II technology provides extremely stable light... | |
| The Avago HLMP-LB3V-TVPDD is a high-brightness 4mm oval blue LED device with a viewing angle of 42° x 95°, specifically designed for billboard and full-color sign applications. The oval-shaped radiation... | |
| The Avago HLMP-LB3W-STPDD is a high-brightness 4mm oval blue LED device with a viewing angle of 60° x 110°, specifically designed for billboard and full-color sign applications. The oval-shaped radiation... | |
| The Avago HLMP-LB3Y-VWPDD is a high-brightness 4mm oval blue LED device with a viewing angle of 45° x 90°, specifically designed for billboard and full-color sign applications. The oval-shaped radiation... | |
| The Avago HLMP-LG3W-VW0DD is a high-brightness 4mm oval red LED device with a viewing angle of 60° x 110°, specifically designed for billboard and full-color sign applications. The oval-shaped radiation... | |
| The Avago HLMP-LG3Y-Y10DD is a high-brightness 4mm oval red LED device with a viewing angle of 45° x 90°, specifically designed for billboard and full-color sign applications. The oval-shaped radiation... | |
| The Avago HLMP-LM3U-46PDD is a high-brightness 4mm oval green LED device with a viewing angle of 45° x 90°, specifically designed for billboard and full-color sign applications. The oval-shaped radiation... | |
| The Avago HLMP-LM3V-24PDD is a high-brightness 4mm oval green LED device with a viewing angle of 42° x 95°, specifically designed for billboard and full-color sign applications. The oval-shaped radiation... | |
| The Avago HLMP-LM3W-12PDD is a high-brightness 4mm oval green LED device with a viewing angle of 60° x 110°, specifically designed for billboard and full-color sign applications. The oval-shaped radiation... | |
| The Avago HLMP-LM3Y-35PDD is a high-brightness 4mm oval green LED device with a viewing angle of 45° x 90°, specifically designed for billboard and full-color sign applications. The oval-shaped radiation... | |
| The blue lamp is designed in an industry standard T-1 package with clear and non-diffused optics. This lamp is ideal for use as indicators and for general purpose lighting. Blue... | |
| The green HLMP-NM31-R0000 is designed in an industry standard T-1 package with clear and non-diffused optics. This lamp is ideal for use as indicators and for general purpose lighting. | |
| The HLMP-S100 is epoxy encapsulated lamp in rectangular package which is easily stacked in arrays or used for discrete front panel indicators. Contrast and light uniformity are enhanced by a... | |
| The HLMP-S201 is epoxy encapsulated lamp in rectangular package which is easily stacked in arrays or used for discrete front panel indicators. Contrast and light uniformity are enhanced by a... | |
| The HLMP-S201-D0000 is epoxy encapsulated lamp in rectangular package which is easily stacked in arrays or used for discrete front panel indicators. Contrast and light uniformity are enhanced by a... | |
| The HLMP-S301 is epoxy encapsulated lamp in rectangular package which is easily stacked in arrays or used for discrete front panel indicators. Contrast and light uniformity are enhanced by a... | |
| The HLMP-S301-B0000 is epoxy encapsulated lamp in rectangular package which is easily stacked in arrays or used for discrete front panel indicators. Contrast and light uniformity are enhanced by a... | |
| The HLMP-S400 is epoxy encapsulated lamp in rectangular package which is easily stacked in arrays or used for discrete front panel indicators. Contrast and light uniformity are enhanced by a... | |
| The HLMP-S401 is epoxy encapsulated lamp in rectangular package which is easily stacked in arrays or used for discrete front panel indicators. Contrast and light uniformity are enhanced by a... | |
| The HLMP-S501 is epoxy encapsulated lamp in rectangular package which is easily stacked in arrays or used for discrete front panel indicators. Contrast and light uniformity are enhanced by a... | |
| The HLMP-S501-C0000 is epoxy encapsulated lamp in rectangular package which is easily stacked in arrays or used for discrete front panel indicators. Contrast and light uniformity are enhanced by a... | |
| The HLMP-S501-D0002 is epoxy encapsulated lamp in rectangular package which is easily stacked in arrays or used for discrete front panel indicators. Contrast and light uniformity are enhanced by a... | |
| The HLMP-WG02 round red 5 mm LED lamps are specially designed for applications requiring higher levels of intensity than is achieved with a standard LED lamp. | |
| The Power PLCC-4 SMT LED with Lens are high performance PLCC-4 package size SMT LEDs targeted mainly in Automotive & Electronics Signs and Signals (ESS) markets. These top-mount single-chip packages... | |
| The Power PLCC-4 SMT LED with Lens are high-performance PLCC-4 package size SMT LEDs targeted mainly in Automotive & Electronics Signs and Signals (ESS) markets. These top-mount single-chip packages with... | |
| The Precision Optical Performance Oval LED is specifically designed for variable message signs and passenger information signs. The oval shaped radiation pattern and high luminous intensity ensure that these devices... | |
| The solid state LED lamp utilize newly developed double heterojunction (DH) AlGaAs/GaAs material technology. This LED material has outstanding light output efficiency over a wide range of drive currents. The... | |
| These chip-type LEDs utilize Aluminum Indium Gallium Phosphide (AlInGaP) material technology. The AlInGaP material has a very high luminous efciency, capable of producing high light output over a wide range... | |
| These Oval LEDs are specifically designed for billboard sign and full color sign application. The oval shaped radiation pattern and high luminous intensity ensure that these devices are excellent for... | |
| These Precision 5mm through-hole Optical Performance Oval LEDs are specifically designed for full color/video and passenger information signs. The oval shaped radiation pattern and high luminous intensity ensure that these... | |
| These Precision Optical Performance AlInGaP (aluminum indium gallium phosphide) LEDs provide superior light output for excellent readability in sunlight and are extremely reliable. AlInGaP LED technology provides extremely stable light... | |
| These Precision Optical Performance AlInGaP LED provide superior light output for excellent readability in sunlight and are extremely reliable. AlInGaP LED technology provides extremely stable light output over long periods... | |
| These Precision Optical Performance AlInGaP LEDs provide superior light output for excellent readability in sunlight and are extremely reliable. AlInGaP LED technology provides extremely stable light output over long periods... | |
| These Precision Optical Performance AlInGaP LEDs provide suuperior light output for excellent readability in sunlight and are extremely reliable. AlInGaP LED technology provides extremely stable light output over long period... | |
| These Precision Optical Performance Oval LEDs are specifically designed for billboard sign application. The oval shaped radiation pattern with optimal viewing angle and enhance high luminous intensity ensure that these... | |
| These Precision Optical Performance Oval LEDs are specifically designed for full color / video and passenger information signs. The oval shaped radiation pattern and high luminous intensity ensure that these... | |
| These Precision Optical Performance Oval LEDs are specifically designed for Full Color/Video and Passenger Information signs. The Oval shaped radiation pattern (60 degree x 120 degree) and high luminous intensity... | |
| These Precision Optical Performance Oval LEDs are specifically designed for Full Color/Video and Passenger Information signs. The Oval shaped radiation pattern (60 degrees x 120 degrees) and high luminous intensity... | |
| These Precision Optical Performance Oval LEDs are specifically designed for full color/video and passenger information signs. The oval shaped radiation pattern and high luminous intensity ensure that these devices are... | |
| This 3 mm LED lamp is capable of withstanding automatic insertion and wave soldering processes. Designed with a thick epoxy flange and soft leadframe material, it is ideal for clinch... | |
| This ChipLED is design specifically for the membrane switch application. The request is to have the height as low as possible while retaining the footprint at the optimal size of... | |
| This clear, non-diffused lamp out-perform conventional LED lamp. By utilizing new higher intensity material, we achieve superior product performance. | |
| This family 5 mm LED lamps is specially designed for applications requiring higher levels of intensity than is achieved with a standard lamp. | |
| This family of SMT LEDs is packaged in the industry standard PLCC-2 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of... | |
| This family of T-1 lamps is widely used in general purpose indicator and back lighting applications. The optical design is balanced to yield superior light output and wide viewing angles. | |
| This family of T-1 lamps is widely used in general purpose indicator and back lighting applications. The optical design is balanced to yield superior light output and wide viewing angles.Several... | |
| This Precision Optical Performance Oval LED is specifically designed for full color/video and passenger information signs. The oval shaped radiation pattern and high luminous intensity ensure that these devices are... | |
| This series of right angle mount ChipLEDs is designed with the smallest footprint to achieve high density of components on board. They have the industry standard footprint of 1.6 mm... | |
| This solid state LED lamp utilize double heterojunction (DH) AlGaAs/GaAs material technology. This LED material has outstanding light output efficiency at very low drive currents. The color is deep red... | |
| This T-1 lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices... | |
| This yellow green LED is designed in industry standard T-1¾ package with untinted and non-diffused optics. It is ideal for use as indicators. |
| << Prev | Next >> |