Broadcom Inc. Optoelectronics - LED Indication - Discrete HSMH-C190-000TW

Description
Win Source Part Number: 1109943-HSMH-C190-00 0TW Category: Optoelectronics>LED Indication - Discrete Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 50 pct. HTSUS: 8541.41.0000 Mfr: Broadcom Limited Other Names: 516-HSMH-C190-000TW Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1109943-HSMH-C190-00 0TW Category: Optoelectronics>LED Indication - Discrete Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 50 pct. HTSUS: 8541.41.0000 Mfr: Broadcom Limited Other Names: 516-HSMH-C190-000TW Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1109943-HSMH-C190-000TW
Optoelectronics - LED Indication - Discrete 1109943-HSMH-C190-000TW
Win Source Part Number: 1109943-HSMH-C190-00 0TW Category: Optoelectronics>LED Indication - Discrete Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 50 pct. HTSUS: 8541.41.0000 Mfr: Broadcom Limited Other Names: 516-HSMH-C190-000TW Product Status: Obsolete

Win Source Part Number: 1109943-HSMH-C190-000TW
Category: Optoelectronics>LED Indication - Discrete
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Other Names: 516-HSMH-C190-000TW
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1109943-HSMH-C190-000TW
Product Name Optoelectronics - LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Specs
LED Package: T-1 3/4
LED Type Green
Viewing Angle 16 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details