Broadcom Inc. Surface Mount LED Indicator HSME-A401-P4PM1

Description
Avago Power PLCC-4 is an extension of our PLCC-2 SMT LEDs. The package can be driven at higher current due to its superior package design. The product is able to dissipate heat more efficiently compared to the conventional PLCC-2 SMT LEDs. In proportion to the increase in driving current, this family of LEDs is able to produce higher light output compared to the conventional PLCC-2 SMT LEDs. These SMT LEDs have higher reliability and better performance and are designed to work under a wide range of environmental conditions. This higher reliability makes them suitable for use under harsh environment and conditions like automotive. In addition, they are also suitable to be used in electronic signs and signals. To facilitate easy pick and place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin (except for red color), to provide close uniformity. These LEDs are compatible with IR solder reflow process. Due to the high reliability feature of these products, they also can be mounted using through-the-wave soldering process. There are a variety of colors and various viewing angles (30°, 60° and 120°) available in these SMT LEDs. Ideally, the 30° parts are suitable for light piping where focused intensities are required. As for the 60° and 120°, they are most suitable for automotive interior and exterior lighting and electronic signs applications.
Request a Quote Datasheet
Description
Avago Power PLCC-4 is an extension of our PLCC-2 SMT LEDs. The package can be driven at higher current due to its superior package design. The product is able to dissipate heat more efficiently compared to the conventional PLCC-2 SMT LEDs. In proportion to the increase in driving current, this family of LEDs is able to produce higher light output compared to the conventional PLCC-2 SMT LEDs. These SMT LEDs have higher reliability and better performance and are designed to work under a wide range of environmental conditions. This higher reliability makes them suitable for use under harsh environment and conditions like automotive. In addition, they are also suitable to be used in electronic signs and signals. To facilitate easy pick and place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin (except for red color), to provide close uniformity. These LEDs are compatible with IR solder reflow process. Due to the high reliability feature of these products, they also can be mounted using through-the-wave soldering process. There are a variety of colors and various viewing angles (30°, 60° and 120°) available in these SMT LEDs. Ideally, the 30° parts are suitable for light piping where focused intensities are required. As for the 60° and 120°, they are most suitable for automotive interior and exterior lighting and electronic signs applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount LED Indicator - HSME-A401-P4PM1 - Broadcom Inc.
San Jose, CA, USA
Surface Mount LED Indicator
HSME-A401-P4PM1
Surface Mount LED Indicator HSME-A401-P4PM1
Avago Power PLCC-4 is an extension of our PLCC-2 SMT LEDs. The package can be driven at higher current due to its superior package design. The product is able to dissipate heat more efficiently compared to the conventional PLCC-2 SMT LEDs. In proportion to the increase in driving current, this family of LEDs is able to produce higher light output compared to the conventional PLCC-2 SMT LEDs. These SMT LEDs have higher reliability and better performance and are designed to work under a wide range of environmental conditions. This higher reliability makes them suitable for use under harsh environment and conditions like automotive. In addition, they are also suitable to be used in electronic signs and signals. To facilitate easy pick and place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin (except for red color), to provide close uniformity. These LEDs are compatible with IR solder reflow process. Due to the high reliability feature of these products, they also can be mounted using through-the-wave soldering process. There are a variety of colors and various viewing angles (30°, 60° and 120°) available in these SMT LEDs. Ideally, the 30° parts are suitable for light piping where focused intensities are required. As for the 60° and 120°, they are most suitable for automotive interior and exterior lighting and electronic signs applications.

Avago Power PLCC-4 is an extension of our PLCC-2 SMT LEDs. The package can be driven at higher current due to its superior package design. The product is able to dissipate heat more efficiently compared to the conventional PLCC-2 SMT LEDs. In proportion to the increase in driving current, this family of LEDs is able to produce higher light output compared to the conventional PLCC-2 SMT LEDs.

These SMT LEDs have higher reliability and better performance and are designed to work under a wide range of environmental conditions. This higher reliability makes them suitable for use under harsh environment and conditions like automotive. In addition, they are also suitable to be used in electronic signs and signals.

To facilitate easy pick and place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin (except for red color), to provide close uniformity.

These LEDs are compatible with IR solder reflow process. Due to the high reliability feature of these products, they also can be mounted using through-the-wave soldering process.

There are a variety of colors and various viewing angles (30°, 60° and 120°) available in these SMT LEDs. Ideally, the 30° parts are suitable for light piping where focused intensities are required. As for the 60° and 120°, they are most suitable for automotive interior and exterior lighting and electronic signs applications.

Supplier's Site
LED Indication - Discrete - 516-3152-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3152-2-ND
LED Indication - Discrete 516-3152-2-ND
Green 567nm LED Indication - Discrete 2.2V 4-PLCC

Green 567nm LED Indication - Discrete 2.2V 4-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-3152-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3152-1-ND
LED Indication - Discrete 516-3152-1-ND
Green 567nm LED Indication - Discrete 2.2V 4-PLCC

Green 567nm LED Indication - Discrete 2.2V 4-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-3152-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3152-6-ND
LED Indication - Discrete 516-3152-6-ND
Green 567nm LED Indication - Discrete 2.2V 4-PLCC

Green 567nm LED Indication - Discrete 2.2V 4-PLCC

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1157238-HSME-A401-P4PM1
Optoelectronics - LED Indication - Discrete 1157238-HSME-A401-P4PM1
Win Source Part Number: 1157238-HSME-A401-P4 PM1 Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 78.75mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 50mA Wavelength - Dominant: 567nm Wavelength - Peak: 568nm Height (Max): 2.10mm Package / Case: 4-PLCC Supplier Device Package: 4-PLCC Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top Lens Size: 2.20mm Dia Alternative Parts (Cross-Reference): HSMEA401P4PM1; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Other Names: HSME-A401-P4PM1-ND,5 16-3152-1,516-3152-2 ,516-3152-6 Base Product Number: HSME-A401

Win Source Part Number: 1157238-HSME-A401-P4PM1
Category: Optoelectronics>LED Indication - Discrete
Color: Green
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 78.75mcd
Voltage - Forward (Vf) (Typ): 2.2V
Current - Test: 50mA
Wavelength - Dominant: 567nm
Wavelength - Peak: 568nm
Height (Max): 2.10mm
Package / Case: 4-PLCC
Supplier Device Package: 4-PLCC
Dimension: 3.20mm L x 2.80mm W
Lens Style: Round with Flat Top
Lens Size: 2.20mm Dia
Alternative Parts (Cross-Reference): HSMEA401P4PM1;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Other Names: HSME-A401-P4PM1-ND,516-3152-1,516-3152-2,516-3152-6
Base Product Number: HSME-A401

Buy Now Datasheet
Led, Smd, Plcc4, Em.grn; Led Colour Broadcom - 97K1637 - Newark, An Avnet Company
Chicago, IL, United States
Led, Smd, Plcc4, Em.grn; Led Colour Broadcom
97K1637
Led, Smd, Plcc4, Em.grn; Led Colour Broadcom 97K1637
LED, SMD, PLCC4, EM.GRN; LED Colour:Green; LED Mounting:SMD; LED Case Size:PLCC-4; Forward Current If:50mA; Forward Voltage:2.2V; Wavelength Typ:567nm; Luminous Intensity:112.5mcd; Viewing Angle:120°; Lens Shape:Round; Product RoHS Compliant: Yes

LED, SMD, PLCC4, EM.GRN; LED Colour:Green; LED Mounting:SMD; LED Case Size:PLCC-4; Forward Current If:50mA; Forward Voltage:2.2V; Wavelength Typ:567nm; Luminous Intensity:112.5mcd; Viewing Angle:120°; Lens Shape:Round; Product RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSME-A401-P4PM1
Standard LEDs - SMD HSME-A401-P4PM1
Standard LEDs - SMD AlInGaP Green AlInGaP EGrn

Standard LEDs - SMD AlInGaP Green AlInGaP EGrn

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSME-A401-P4PM1 516-3152-2-ND 1157238-HSME-A401-P4PM1 97K1637 HSME-A401-P4PM1
Product Name Surface Mount LED Indicator LED Indication - Discrete Optoelectronics - LED Indication - Discrete Led, Smd, Plcc4, Em.grn; Led Colour Broadcom Standard LEDs - SMD
LED Package: PLCC-4 4-PLCC
LED Type Green Green Green; Green Green
Peak Wavelength 568 nm (5680 Å) 568 nm (5680 Å) 567 nm (5670 Å) 567 nm (5670 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees 120 degrees
Luminous Intensity 45 to 112 milliCandela 78.75 milliCandela 112 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225171 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
EXCELED™ series - SLI-343P8C - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
2 suppliers