Broadcom Inc. Miniature Bi-Color Surface Mount ChipLED HSMF-C164

Description
The HSMF-C16x series of bicolor ChipLEDs is designed with the smallest footprint to achieve high density of components on board. They have the industry standard footprint of 1.6 x 0.8 mm and a height of only 0.5mm which are very suitable for cellular phone and mobile equipment indicators and backlighting. HSMF-16x series are available in a wide range of color combinations.
Request a Quote Datasheet
Description
The HSMF-C16x series of bicolor ChipLEDs is designed with the smallest footprint to achieve high density of components on board. They have the industry standard footprint of 1.6 x 0.8 mm and a height of only 0.5mm which are very suitable for cellular phone and mobile equipment indicators and backlighting. HSMF-16x series are available in a wide range of color combinations.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Bi-Color Surface Mount ChipLED - HSMF-C164 - Broadcom Inc.
San Jose, CA, USA
Miniature Bi-Color Surface Mount ChipLED
HSMF-C164
Miniature Bi-Color Surface Mount ChipLED HSMF-C164
The HSMF-C16x series of bicolor ChipLEDs is designed with the smallest footprint to achieve high density of components on board. They have the industry standard footprint of 1.6 x 0.8 mm and a height of only 0.5mm which are very suitable for cellular phone and mobile equipment indicators and backlighting. HSMF-16x series are available in a wide range of color combinations.

The HSMF-C16x series of bicolor ChipLEDs is designed with the smallest footprint to achieve high density of components on board. They have the industry standard footprint of 1.6 x 0.8 mm and a height of only 0.5mm which are very suitable for cellular phone and mobile equipment indicators and backlighting.

HSMF-16x series are available in a wide range of color combinations.

Supplier's Site
Laguna Hills, CA, United States
LED Indication - Discrete - HSMF-C164
1044006-HSMF-C164
LED Indication - Discrete - HSMF-C164 1044006-HSMF-C164
Manufacturer: Broadcom Limited Win Source Part Number: 1044006-HSMF-C164 Packaging: Reel - TR Color: Blue, Red Mounting: SMD (SMT) Configuration: Independent Forward Voltage: 3.4V Blue, 1.9V Red Viewing Angle: 120° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 10mcd Blue, 90mcd Red Lens Style/Size: Rectangle with Flat Top, 1.60mm x 0.80mm Current - Test: 20mA Blue, 20mA Red Wavelength - Dominant: 470nm Blue, 626nm Red Wavelength - Peak: 468nm Blue, 637nm Red Height (Max): 0.50mm Family Name: HSMF-C164 Categories: Optoelectronics Status: Active Case / Package: 0603 Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 1044006-HSMF-C164
Packaging: Reel - TR
Color: Blue, Red
Mounting: SMD (SMT)
Configuration: Independent
Forward Voltage: 3.4V Blue, 1.9V Red
Viewing Angle: 120°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 10mcd Blue, 90mcd Red
Lens Style/Size: Rectangle with Flat Top, 1.60mm x 0.80mm
Current - Test: 20mA Blue, 20mA Red
Wavelength - Dominant: 470nm Blue, 626nm Red
Wavelength - Peak: 468nm Blue, 637nm Red
Height (Max): 0.50mm
Family Name: HSMF-C164
Categories: Optoelectronics
Status: Active
Case / Package: 0603
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
LED Indication - Discrete - 516-HSMF-C164CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMF-C164CT-ND
LED Indication - Discrete 516-HSMF-C164CT-ND
Blue, Red 470nm Blue, 626nm Red LED Indication - Discrete 3.4V Blue, 1.9V Red 0603 (1608 Metric)

Blue, Red 470nm Blue, 626nm Red LED Indication - Discrete 3.4V Blue, 1.9V Red 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-HSMF-C164DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMF-C164DKR-ND
LED Indication - Discrete 516-HSMF-C164DKR-ND
Blue, Red 470nm Blue, 626nm Red LED Indication - Discrete 3.4V Blue, 1.9V Red 0603 (1608 Metric)

Blue, Red 470nm Blue, 626nm Red LED Indication - Discrete 3.4V Blue, 1.9V Red 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-HSMF-C164TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMF-C164TR-ND
LED Indication - Discrete 516-HSMF-C164TR-ND
Blue, Red 470nm Blue, 626nm Red LED Indication - Discrete 3.4V Blue, 1.9V Red 0603 (1608 Metric)

Blue, Red 470nm Blue, 626nm Red LED Indication - Discrete 3.4V Blue, 1.9V Red 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMF-C164
Standard LEDs - SMD HSMF-C164
Standard LEDs - SMD Red/Blue Bi-Color

Standard LEDs - SMD Red/Blue Bi-Color

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMF-C164 1044006-HSMF-C164 516-HSMF-C164CT-ND HSMF-C164
Product Name Miniature Bi-Color Surface Mount ChipLED LED Indication - Discrete - HSMF-C164 LED Indication - Discrete Standard LEDs - SMD
LED Type Red; Blue; Multi-Colored Red; Blue; Multi-Colored; Blue, Red Red; Blue; Multi-Colored
Peak Wavelength 637 to 468 nm (6370 to 4680 Å) 470 nm (4700 Å) 468 to 637 nm (4680 to 6370 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Luminous Intensity 2.8 to 90 milliCandela 10 to 90 milliCandela
Forward Current 10 to 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details