Broadcom Inc. Miniature Bi-Color Surface Mount ChipLED HSMF-C167

Description
The HSMF-C16x series of bicolor ChipLEDs is designed with the smallest footprint to achieve high density of components on board. They have the industry standard footprint of 1.6 x 0.8 mm and a height of only 0.5mm which are very suitable for cellular phone and mobile equipment indicators and backlighting. HSMF-16x series are available in a wide range of color combinations.
Request a Quote Datasheet
Description
The HSMF-C16x series of bicolor ChipLEDs is designed with the smallest footprint to achieve high density of components on board. They have the industry standard footprint of 1.6 x 0.8 mm and a height of only 0.5mm which are very suitable for cellular phone and mobile equipment indicators and backlighting. HSMF-16x series are available in a wide range of color combinations.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Bi-Color Surface Mount ChipLED - HSMF-C167 - Broadcom Inc.
San Jose, CA, USA
Miniature Bi-Color Surface Mount ChipLED
HSMF-C167
Miniature Bi-Color Surface Mount ChipLED HSMF-C167
The HSMF-C16x series of bicolor ChipLEDs is designed with the smallest footprint to achieve high density of components on board. They have the industry standard footprint of 1.6 x 0.8 mm and a height of only 0.5mm which are very suitable for cellular phone and mobile equipment indicators and backlighting. HSMF-16x series are available in a wide range of color combinations.

The HSMF-C16x series of bicolor ChipLEDs is designed with the smallest footprint to achieve high density of components on board. They have the industry standard footprint of 1.6 x 0.8 mm and a height of only 0.5mm which are very suitable for cellular phone and mobile equipment indicators and backlighting.

HSMF-16x series are available in a wide range of color combinations.

Supplier's Site
LED Indication - Discrete - 516-3065-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3065-2-ND
LED Indication - Discrete 516-3065-2-ND
Green, Orange 572nm Green, 604nm Orange LED Indication - Discrete 2.2V Green, 2.2V Orange 0603 (1608 Metric)

Green, Orange 572nm Green, 604nm Orange LED Indication - Discrete 2.2V Green, 2.2V Orange 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-3065-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3065-1-ND
LED Indication - Discrete 516-3065-1-ND
Green, Orange 572nm Green, 604nm Orange LED Indication - Discrete 2.2V Green, 2.2V Orange 0603 (1608 Metric)

Green, Orange 572nm Green, 604nm Orange LED Indication - Discrete 2.2V Green, 2.2V Orange 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-3065-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3065-6-ND
LED Indication - Discrete 516-3065-6-ND
Green, Orange 572nm Green, 604nm Orange LED Indication - Discrete 2.2V Green, 2.2V Orange 0603 (1608 Metric)

Green, Orange 572nm Green, 604nm Orange LED Indication - Discrete 2.2V Green, 2.2V Orange 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HSMF-C167
920619-HSMF-C167
LED Indication - Discrete - HSMF-C167 920619-HSMF-C167
Manufacturer: Broadcom Limited Win Source Part Number: 920619-HSMF-C167 Features: Green, Orange 572nm Green, 604nm Orange LED Indication - Discrete 2.2V Green, 2.2V Orange 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Family Name: HSMF-C167 Categories: Optoelectronics Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 516-3065-6, 516-3065-1, HSMF-C167-ND, 516-3065-2

Manufacturer: Broadcom Limited
Win Source Part Number: 920619-HSMF-C167
Features: Green, Orange 572nm Green, 604nm Orange LED Indication - Discrete 2.2V Green, 2.2V Orange 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount
Family Name: HSMF-C167
Categories: Optoelectronics
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 516-3065-6, 516-3065-1, HSMF-C167-ND, 516-3065-2

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMF-C167
Standard LEDs - SMD HSMF-C167
Standard LEDs - SMD Grn/Org Bi-Color

Standard LEDs - SMD Grn/Org Bi-Color

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMF-C167 516-3065-2-ND 920619-HSMF-C167 HSMF-C167
Product Name Miniature Bi-Color Surface Mount ChipLED LED Indication - Discrete LED Indication - Discrete - HSMF-C167 Standard LEDs - SMD
LED Package: 1.6mm x 0.8mm x 0.5mm 0603 (1608 Metric)
LED Type Orange; Green; Multi-Colored Orange; Green; Multi-Colored
Peak Wavelength 586 nm (5860 Å) 570 to 605 nm (5700 to 6050 Å)
Viewing Angle 120 degrees 120 degrees
Optical Power Output 52 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Subminiature Emitter (IRLED) - LIM383ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Forward Current 65 milliamps
View Details
LED Indication - Discrete - 516-ASCQFA60-B1112A2A305DKR-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Amber
Peak Wavelength 593 nm (5930 Å)
View Details