Broadcom Inc. LED Indication - Discrete HSML-C191-T0000

Description
Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-HSML-C191-T0000TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSML-C191-T0000TR-ND
LED Indication - Discrete 516-HSML-C191-T0000TR-ND
Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)

Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-HSML-C191-T0000CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSML-C191-T0000CT-ND
LED Indication - Discrete 516-HSML-C191-T0000CT-ND
Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)

Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-HSML-C191-T0000DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSML-C191-T0000DKR-ND
LED Indication - Discrete 516-HSML-C191-T0000DKR-ND
Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)

Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSML-C191-T0000
Standard LEDs - SMD HSML-C191-T0000
Standard LEDs - SMD Top Mt AlInGaP Orange

Standard LEDs - SMD Top Mt AlInGaP Orange

Buy Now Datasheet
Led, Orange, 450Mcd, 605Nm; Led Colour Broadcom - 71AC2998 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, 450Mcd, 605Nm; Led Colour Broadcom
71AC2998
Led, Orange, 450Mcd, 605Nm; Led Colour Broadcom 71AC2998
LED, ORANGE, 450MCD, 605NM; LED Colour:Orange; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:605nm; Luminous Intensity:450mcd; Viewing Angle:125°; Lens Shape:Rectangular; Product RoHS Compliant: Yes

LED, ORANGE, 450MCD, 605NM; LED Colour:Orange; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:605nm; Luminous Intensity:450mcd; Viewing Angle:125°; Lens Shape:Rectangular; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-HSML-C191-T0000TR-ND HSML-C191-T0000 71AC2998
Product Name LED Indication - Discrete Standard LEDs - SMD Led, Orange, 450Mcd, 605Nm; Led Colour Broadcom
LED Package: 0603 (1608 Metric)
LED Type Orange Orange
Peak Wavelength 609 nm (6090 Å) 605 nm (6050 Å)
Viewing Angle 125 degrees 125 degrees
Luminous Intensity 450 milliCandela 450 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 70 degrees
View Details