Broadcom Inc. Right Angle ChipLED C110 HSMM-C110

Description
This small chip-type LED utilize high efficient and high brightness InGaN material to deliver competitively priced high performance blue. This 525 nm green is unique hues which provide color differentiation to a product. This ChipLED comes in a side emitting package where it is especially suitable for LCD backlighting application. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel. The package is compatible with IR soldering and binned by both color and intensity.
Request a Quote Datasheet
Description
This small chip-type LED utilize high efficient and high brightness InGaN material to deliver competitively priced high performance blue. This 525 nm green is unique hues which provide color differentiation to a product. This ChipLED comes in a side emitting package where it is especially suitable for LCD backlighting application. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel. The package is compatible with IR soldering and binned by both color and intensity.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Angle ChipLED C110 - HSMM-C110 - Broadcom Inc.
San Jose, CA, USA
Right Angle ChipLED C110
HSMM-C110
Right Angle ChipLED C110 HSMM-C110
This small chip-type LED utilize high efficient and high brightness InGaN material to deliver competitively priced high performance blue. This 525 nm green is unique hues which provide color differentiation to a product. This ChipLED comes in a side emitting package where it is especially suitable for LCD backlighting application. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel. The package is compatible with IR soldering and binned by both color and intensity.

This small chip-type LED utilize high efficient and high brightness InGaN material to deliver competitively priced high performance blue. This 525 nm green is unique hues which provide color differentiation to a product.
This ChipLED comes in a side emitting package where it is especially suitable for LCD backlighting application. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel.
The package is compatible with IR soldering and binned by both color and intensity.

Supplier's Site
LED Indication - Discrete - 516-HSMM-C110TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMM-C110TR-ND
LED Indication - Discrete 516-HSMM-C110TR-ND
Green 525nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Green 525nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 516-HSMM-C110DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMM-C110DKR-ND
LED Indication - Discrete 516-HSMM-C110DKR-ND
Green 525nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Green 525nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 516-HSMM-C110CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMM-C110CT-ND
LED Indication - Discrete 516-HSMM-C110CT-ND
Green 525nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Green 525nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMM-C110
Standard LEDs - SMD HSMM-C110
Standard LEDs - SMD InGaN Green n Grn

Standard LEDs - SMD InGaN Green n Grn

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMM-C110 516-HSMM-C110TR-ND HSMM-C110
Product Name Right Angle ChipLED C110 LED Indication - Discrete Standard LEDs - SMD
LED Package: 8mm Tape on 7" Diameter Reel 2-SMD, No Lead
LED Type Green Green
Peak Wavelength 523 nm (5230 Å) 523 nm (5230 Å)
Viewing Angle 130 degrees 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U280 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 280 nm (2800 Å)
View Details
LED White Lighting - ASMT-MW06-NLM00-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 7000 K
View Details