Broadcom Inc. LED Indication - Discrete - HSMA-S670 HSMA-S670

Description
Manufacturer: Broadcom Limited Win Source Part Number: 119091-HSMA-S670 Packaging: Reel - TR Color: Amber Mounting: SMD (SMT) Forward Voltage: 1.9V Viewing Angle: 165° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 65mcd Lens Style/Size: Rectangle with Flat Top, 1.30mm x 1.25mm Current - Test: 20mA Wavelength - Dominant: 590nm Wavelength - Peak: 592nm Height (Max): 1.25mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 119091-HSMA-S670 Packaging: Reel - TR Color: Amber Mounting: SMD (SMT) Forward Voltage: 1.9V Viewing Angle: 165° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 65mcd Lens Style/Size: Rectangle with Flat Top, 1.30mm x 1.25mm Current - Test: 20mA Wavelength - Dominant: 590nm Wavelength - Peak: 592nm Height (Max): 1.25mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - HSMA-S670
119091-HSMA-S670
LED Indication - Discrete - HSMA-S670 119091-HSMA-S670
Manufacturer: Broadcom Limited Win Source Part Number: 119091-HSMA-S670 Packaging: Reel - TR Color: Amber Mounting: SMD (SMT) Forward Voltage: 1.9V Viewing Angle: 165° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 65mcd Lens Style/Size: Rectangle with Flat Top, 1.30mm x 1.25mm Current - Test: 20mA Wavelength - Dominant: 590nm Wavelength - Peak: 592nm Height (Max): 1.25mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 119091-HSMA-S670
Packaging: Reel - TR
Color: Amber
Mounting: SMD (SMT)
Forward Voltage: 1.9V
Viewing Angle: 165°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 65mcd
Lens Style/Size: Rectangle with Flat Top, 1.30mm x 1.25mm
Current - Test: 20mA
Wavelength - Dominant: 590nm
Wavelength - Peak: 592nm
Height (Max): 1.25mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: Chip LED
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Indication - Discrete - 516-1432-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1432-2-ND
LED Indication - Discrete 516-1432-2-ND
Amber 590nm LED Indication - Discrete 1.9V 0805 (2012 Metric)

Amber 590nm LED Indication - Discrete 1.9V 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 119091-HSMA-S670 516-1432-2-ND
Product Name LED Indication - Discrete - HSMA-S670 LED Indication - Discrete
LED Type Amber Amber
Peak Wavelength 590 nm (5900 Å) 592 nm (5920 Å)
Viewing Angle 165 degrees 165 degrees
Forward Voltage 1.9 volts 1.9 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225171 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
3.2X2.7MM RED/GREEN SMD LED - APB3227SURKZGC - Kingbright Corporation
Specs
LED Package: Top-Emitting Bi-Color SMD LED
LED Type Red; Green
Peak Wavelength 525 to 630 nm (5250 to 6300 Å)
View Details
3 suppliers