Broadcom Inc. Top Mount ChipLED C150 HSMN-C150

Description
This small chip-type LED utilize high efficient and high brightness InGaN material to deliver competitively priced high performance blue. This 470 nm blue is unique hues which provide color differentiation to a product. This ChipLED comes in top emitting package with their wide viewing angle, is suitable for direct backlighting application or being used with light pipes. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel 3000 units per reel. The package is compatible with IR soldering and binned by both color and intensity.
Request a Quote Datasheet
Description
This small chip-type LED utilize high efficient and high brightness InGaN material to deliver competitively priced high performance blue. This 470 nm blue is unique hues which provide color differentiation to a product. This ChipLED comes in top emitting package with their wide viewing angle, is suitable for direct backlighting application or being used with light pipes. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel 3000 units per reel. The package is compatible with IR soldering and binned by both color and intensity.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Top Mount ChipLED C150 - HSMN-C150 - Broadcom Inc.
San Jose, CA, USA
Top Mount ChipLED C150
HSMN-C150
Top Mount ChipLED C150 HSMN-C150
This small chip-type LED utilize high efficient and high brightness InGaN material to deliver competitively priced high performance blue. This 470 nm blue is unique hues which provide color differentiation to a product. This ChipLED comes in top emitting package with their wide viewing angle, is suitable for direct backlighting application or being used with light pipes. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel 3000 units per reel. The package is compatible with IR soldering and binned by both color and intensity.

This small chip-type LED utilize high efficient and high brightness InGaN material to deliver competitively priced high performance blue. This 470 nm blue is unique hues which provide color differentiation to a product.
This ChipLED comes in top emitting package with their wide viewing angle, is suitable for direct backlighting application or being used with light pipes. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel 3000 units per reel.

The package is compatible with IR soldering and binned by both color and intensity.

Supplier's Site
Laguna Hills, CA, United States
LED Indication - Discrete - HSMN-C150
873954-HSMN-C150
LED Indication - Discrete - HSMN-C150 873954-HSMN-C150
Manufacturer: Broadcom Limited Win Source Part Number: 873954-HSMN-C150 Features: Blue 470nm LED Indication - Discrete 3.3V 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount Family Name: HSMN-C150 Categories: Optoelectronics Case / Package: Chip LED ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 516-1446-2-NDR, 516-1446-1, 516-1446-2, 516-1446-6, 516-1446-1-NDR, HSMNC150

Manufacturer: Broadcom Limited
Win Source Part Number: 873954-HSMN-C150
Features: Blue 470nm LED Indication - Discrete 3.3V 1206 (3216 Metric)
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount
Family Name: HSMN-C150
Categories: Optoelectronics
Case / Package: Chip LED
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 516-1446-2-NDR, 516-1446-1, 516-1446-2, 516-1446-6, 516-1446-1-NDR, HSMNC150

Buy Now Datasheet
LED Indication - Discrete - 516-1446-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1446-2-ND
LED Indication - Discrete 516-1446-2-ND
Blue 470nm LED Indication - Discrete 3.3V 1206 (3216 Metric)

Blue 470nm LED Indication - Discrete 3.3V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-1446-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1446-6-ND
LED Indication - Discrete 516-1446-6-ND
Blue 470nm LED Indication - Discrete 3.3V 1206 (3216 Metric)

Blue 470nm LED Indication - Discrete 3.3V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-1446-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1446-1-ND
LED Indication - Discrete 516-1446-1-ND
Blue 470nm LED Indication - Discrete 3.3V 1206 (3216 Metric)

Blue 470nm LED Indication - Discrete 3.3V 1206 (3216 Metric)

Buy Now Datasheet
Led, Blue, 2Mm X 1.6Mm, 35Mcd, 470Nm; Led Color Broadcom - 43K7073 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 2Mm X 1.6Mm, 35Mcd, 470Nm; Led Color Broadcom
43K7073
Led, Blue, 2Mm X 1.6Mm, 35Mcd, 470Nm; Led Color Broadcom 43K7073
LED, BLUE, 2MM X 1.6MM, 35MCD, 470NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:2mm x 1.6mm; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:470nm; Luminous Intensity:35mcd; Viewing Angle:170°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, BLUE, 2MM X 1.6MM, 35MCD, 470NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:2mm x 1.6mm; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:470nm; Luminous Intensity:35mcd; Viewing Angle:170°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMN-C150
Standard LEDs - SMD HSMN-C150
Standard LEDs - SMD Blue Diffused 470nm 35mcd

Standard LEDs - SMD Blue Diffused 470nm 35mcd

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMN-C150 873954-HSMN-C150 516-1446-2-ND 43K7073 HSMN-C150
Product Name Top Mount ChipLED C150 LED Indication - Discrete - HSMN-C150 LED Indication - Discrete Led, Blue, 2Mm X 1.6Mm, 35Mcd, 470Nm; Led Color Broadcom Standard LEDs - SMD
LED Type Blue Blue Blue; Blue
Peak Wavelength 470 nm (4700 Å) 468 nm (4680 Å) 470 nm (4700 Å)
LED Package: 1206 (3216 Metric) 2mm x 1.6mm
Viewing Angle 170 degrees 170 degrees
Luminous Intensity 35 milliCandela 35 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269531 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details