Broadcom Inc. Led, Green, 15Mcd, 572Nm; Led Color Broadcom HSMG-C191.

Description
LED, GREEN, 15MCD, 572NM; LED Color:Green; LED Mounting:SMD; LED Case Size:0.8mm x 1mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:572nm; Luminous Intensity:15mcd; Viewing Angle:170°; Lens Shape:Rectangular RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, 15MCD, 572NM; LED Color:Green; LED Mounting:SMD; LED Case Size:0.8mm x 1mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:572nm; Luminous Intensity:15mcd; Viewing Angle:170°; Lens Shape:Rectangular RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, 15Mcd, 572Nm; Led Color Broadcom - 78Y8918 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 15Mcd, 572Nm; Led Color Broadcom
78Y8918
Led, Green, 15Mcd, 572Nm; Led Color Broadcom 78Y8918
LED, GREEN, 15MCD, 572NM; LED Color:Green; LED Mounting:SMD; LED Case Size:0.8mm x 1mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:572nm; Luminous Intensity:15mcd; Viewing Angle:170°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, GREEN, 15MCD, 572NM; LED Color:Green; LED Mounting:SMD; LED Case Size:0.8mm x 1mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:572nm; Luminous Intensity:15mcd; Viewing Angle:170°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 78Y8918
Product Name Led, Green, 15Mcd, 572Nm; Led Color Broadcom
LED Type Green; Green
Peak Wavelength 572 nm (5720 Å)
Viewing Angle 170 degrees
Luminous Intensity 15 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details