This ChipLED is designed with the smallest footprint to achieve high density of components on board. The HSMD-C191 has the industry standard 1.6 mm x 0.8 mm footprint. Its low 0.6 mm profile and wide viewing angle make this LED exceptional for backlighting applications. The available colors in this surface mount is orange
This package is fully binned by color and intensity. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel, with 4000 units per reel. This package is compatible with IR soldering process.
Manufacturer: Broadcom Limited
Win Source Part Number: 1044001-HSMD-C191
Packaging: Reel - TR
Color: Orange
Mounting: SMD (SMT)
Forward Voltage: 2.2V
Viewing Angle: 170°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 8mcd
Lens Style/Size: Rectangle with Flat Top, 1.00mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 604nm
Wavelength - Peak: 605nm
Height (Max): 0.60mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Orange 604nm LED Indication - Discrete 2.2V 0603 (1608 Metric)
Orange 604nm LED Indication - Discrete 2.2V 0603 (1608 Metric)
Orange 604nm LED Indication - Discrete 2.2V 0603 (1608 Metric)
Standard LEDs - SMD GaP Orange
LED, ORANGE, 8MCD, 604NM; LED Color:Orange; LED Mounting:SMD; LED Case Size:0.8mm x 1mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:604nm; Luminous Intensity:8mcd; Viewing Angle:170°; Lens Shape:Rectangular RoHS Compliant: Yes
| Broadcom Inc. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | HSMD-C191 | 1044001-HSMD-C191 | 516-HSMD-C191DKR-ND | HSMD-C191 | 97K1634 |
| Product Name | Low Profile ChipLED | LED Indication - Discrete - HSMD-C191 | LED Indication - Discrete | Standard LEDs - SMD | Led, Orange, 8Mcd, 604Nm; Led Color Broadcom |
| LED Package: | 1.6mm x 0.8mm x 0.6mm | 0603 (1608 Metric) | |||
| LED Type | Orange | Orange; Orange | Orange | Orange; Orange | |
| Peak Wavelength | 605 nm (6050 Å) | 604 nm (6040 Å) | 605 nm (6050 Å) | 604 nm (6040 Å) | |
| Viewing Angle | 170 degrees | 170 degrees | 170 degrees | 170 degrees | |
| Optical Power Output | 52 milliwatts |