Green, Orange 525nm Green, 605nm Orange LED Indication - Discrete 3.4V Green, 2V Orange 0605 (1613 Metric)
Green, Orange 525nm Green, 605nm Orange LED Indication - Discrete 3.4V Green, 2V Orange 0605 (1613 Metric)
Green, Orange 525nm Green, 605nm Orange LED Indication - Discrete 3.4V Green, 2V Orange 0605 (1613 Metric)
Standard LEDs - SMD Chip,Biclr,Grn/Org
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 516-HSMF-C177DKR-ND | HSMF-C177 |
| Product Name | LED Indication - Discrete | Standard LEDs - SMD |
| LED Package: | 0605 (1613 Metric) | |
| LED Type | Orange; Green; Multi-Colored | |
| Peak Wavelength | 525 to 605 nm (5250 to 6050 Å) | |
| Viewing Angle | 140 to 150 degrees |