White LED Indication - Discrete 3.4V 0805 (2012 Metric)
White LED Indication - Discrete 3.4V 0805 (2012 Metric)
White LED Indication - Discrete 3.4V 0805 (2012 Metric)
Standard LEDs - SMD Top Mt InGaN White
LED, WHITE, 670MCD, RECTANGULAR, SMD; LED Color:White; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.9V; Luminous Intensity:670mcd; Viewing Angle:170°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 516-3993-2-ND | HSMW-C170-U0000 | 71AC3003 |
| Product Name | LED Indication - Discrete | Standard LEDs - SMD | Led, White, 670Mcd, Rectangular, Smd; Led Color Broadcom |
| LED Package: | 0805 (2012 Metric) | ||
| LED Type | White | White; White | |
| Viewing Angle | 170 degrees | 170 degrees | |
| Luminous Intensity | 670 milliCandela | 670 milliCandela |