The HSMY-C197 ChipLED is design specifically for the membrane switch application. The request is to have the height as low as possible while retaining the footprint at the optimal size of a 0603 (1.6 X 0.8 mm) device. Apart from the membrane switch application, the HSMY-C197 is also suitable for use in application whereby low height is required
The part is intensity binned and color binned. They come in 8 mm tape and 7 inch diameter reel with 4000 units per reel which makes them compatible for automatic placement.
Yellow 586nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Yellow 586nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Yellow 586nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Standard LEDs - SMD Yellow Clr Diffused 586nm 8mcd
| Broadcom Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | HSMY-C197 | 516-HSMY-C197DKR-ND | HSMY-C197 |
| Product Name | Low Profile ChipLED | LED Indication - Discrete | Standard LEDs - SMD |
| LED Package: | Extremely Low Profile | 0603 (1608 Metric) | |
| LED Type | Yellow | Yellow | |
| Peak Wavelength | 589 nm (5890 Å) | 589 nm (5890 Å) | |
| Viewing Angle | 130 degrees | 130 degrees | |
| Optical Power Output | 54 milliwatts |